Visual Sound, Inc. Microphone Kit PL DK4

Description
Electro-Voice The PL DK4 is a microphone solution for a four-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, and three PL35 dynamic, supercardioid, tom/snare mics. 'The PL DK4 is a ready-for-the-gig microphone solution for a four-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, and three PL35 dynamic, supercardioid, tom/snare mics. The PL DK4 is packaged in a high-quality, firm-exterior 600 Denier nylon gig bag with shoulder strap.
Description
Electro-Voice The PL DK4 is a microphone solution for a four-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, and three PL35 dynamic, supercardioid, tom/snare mics. 'The PL DK4 is a ready-for-the-gig microphone solution for a four-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, and three PL35 dynamic, supercardioid, tom/snare mics. The PL DK4 is packaged in a high-quality, firm-exterior 600 Denier nylon gig bag with shoulder strap.

Suppliers

Company
Product
Description
Supplier Links
Microphone Kit - PL DK4 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Kit
PL DK4
Microphone Kit PL DK4
Electro-Voice The PL DK4 is a microphone solution for a four-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, and three PL35 dynamic, supercardioid, tom/snare mics. 'The PL DK4 is a ready-for-the-gig microphone solution for a four-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, and three PL35 dynamic, supercardioid, tom/snare mics. The PL DK4 is packaged in a high-quality, firm-exterior 600 Denier nylon gig bag with shoulder strap.

Electro-Voice

The PL DK4 is a microphone solution for a four-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, and three PL35 dynamic, supercardioid, tom/snare mics.

'The PL DK4 is a ready-for-the-gig microphone solution for a four-piece drum kit containing one PL33 dynamic, supercardioid, kick drum mic, and three PL35 dynamic, supercardioid, tom/snare mics. The PL DK4 is packaged in a high-quality, firm-exterior 600 Denier nylon gig bag with shoulder strap.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PL DK4
Product Name Microphone Kit
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details