Optoma Technology, Inc.
Palm sized versatile projector
Optoma's PK201 Pico pocket projector takes on-the-go projection to the next level. Ideal for mobile business presentations or sharing entertainment with friends, the palm-sized PK201 performs powerfully with 20 ANSI lumens and 16:9 WVGA widescreen resolution. The mini HDMI port provides carefree connectivity to your favorite device. At home or on the road, the PK201 is sure to impress!
Truly portable - palm-sized, lightweight, and rechargeable
MicroSD card slot allows for memory expansion up to 16 GB
Project large widescreen images of up to 66" diagonal
LED light source lasts over 20,000 hours while producing excellent color
Full assortment of I/O ports, including USB, VGA, HDMI and video, allow for easy connection to most analog or digital devices
Optoma Technology, Inc.
Palm sized versatile projector
Optoma's PK201 Pico pocket projector takes on-the-go projection to the next level. Ideal for mobile business presentations or sharing entertainment with friends, the palm-sized PK201 performs powerfully with 20 ANSI lumens and 16:9 WVGA widescreen resolution. The mini HDMI port provides carefree connectivity to your favorite device. At home or on the road, the PK201 is sure to impress!
- Truly portable - palm-sized, lightweight, and rechargeable
- MicroSD card slot allows for memory expansion up to 16 GB
- Project large widescreen images of up to 66" diagonal
- LED light source lasts over 20,000 hours while producing excellent color
- Full assortment of I/O ports, including USB, VGA, HDMI and video, allow for easy connection to most analog or digital devices