Visual Sound, Inc. Two-channel Crossover Network with Equalization and Delay for use with 3632 ScreenArray system PIP3632

Description
Crown International, Inc. PIP3632 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-3632 is designed for use with model 3632 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680. Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems Installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring HD15 connector provides integrated signal input and amplifier output monitoring; works with USL CM680 monitor panel (or other) User setable 6.6 dB full-band attenuator Standard VGA cables can be wired for interconnect Applications include cinemas, studio production and post-production environments Low noise, wide frequency response Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. PIP3632 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-3632 is designed for use with model 3632 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680. Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems Installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring HD15 connector provides integrated signal input and amplifier output monitoring; works with USL CM680 monitor panel (or other) User setable 6.6 dB full-band attenuator Standard VGA cables can be wired for interconnect Applications include cinemas, studio production and post-production environments Low noise, wide frequency response Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
Two-channel Crossover Network with Equalization and Delay for use with 3632 ScreenArray system - PIP3632 - Visual Sound, Inc.
Broomall, PA, USA
Two-channel Crossover Network with Equalization and Delay for use with 3632 ScreenArray system
PIP3632
Two-channel Crossover Network with Equalization and Delay for use with 3632 ScreenArray system PIP3632
Crown International, Inc. PIP3632 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-3632 is designed for use with model 3632 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680. Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems Installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring HD15 connector provides integrated signal input and amplifier output monitoring; works with USL CM680 monitor panel (or other) User setable 6.6 dB full-band attenuator Standard VGA cables can be wired for interconnect Applications include cinemas, studio production and post-production environments Low noise, wide frequency response Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

PIP3632 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-3632 is designed for use with model 3632 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680.

  • Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems
  • Installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring
  • HD15 connector provides integrated signal input and amplifier output monitoring; works with USL CM680 monitor panel (or other)
  • User setable 6.6 dB full-band attenuator
  • Standard VGA cables can be wired for interconnect
  • Applications include cinemas, studio production and post-production environments
  • Low noise, wide frequency response
  • Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PIP3632
Product Name Two-channel Crossover Network with Equalization and Delay for use with 3632 ScreenArray system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details