Visual Sound, Inc. Paging horn PH30

Description
EAW - Eastern Acoustic Works, Inc. Rated power 30W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable pow... Rated power 30W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable power selector. Glanded cable tails. Stainless steel bracket/exterior hardware.
Description
EAW - Eastern Acoustic Works, Inc. Rated power 30W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable pow... Rated power 30W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable power selector. Glanded cable tails. Stainless steel bracket/exterior hardware.

Suppliers

Company
Product
Description
Supplier Links
Paging horn - PH30 - Visual Sound, Inc.
Broomall, PA, USA
Paging horn
PH30
Paging horn PH30
EAW - Eastern Acoustic Works, Inc. Rated power 30W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable pow... Rated power 30W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable power selector. Glanded cable tails. Stainless steel bracket/exterior hardware.

EAW - Eastern Acoustic Works, Inc.

Rated power 30W(rms). 70.7V/100V/8Ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable pow...

Rated power 30W(rms). 70.7V/100V/8Ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable power selector. Glanded cable tails. Stainless steel bracket/exterior hardware.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PH30
Product Name Paging horn
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Home Audio, In-Ceiling Speaker - HSi 480 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
IEC60601-1-8 Medical Speakers - SBS300PC - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 1.75 inch (44 mm)
View Details
2 suppliers