Visual Sound, Inc. Paging horn PH15

Description
EAW - Eastern Acoustic Works, Inc. Rated power 15W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable pow... Rated power 15W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable power selector. Glanded cable tails. Stainless steel bracket/exterior hardware.
Description
EAW - Eastern Acoustic Works, Inc. Rated power 15W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable pow... Rated power 15W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable power selector. Glanded cable tails. Stainless steel bracket/exterior hardware.

Suppliers

Company
Product
Description
Supplier Links
Paging horn - PH15 - Visual Sound, Inc.
Broomall, PA, USA
Paging horn
PH15
Paging horn PH15
EAW - Eastern Acoustic Works, Inc. Rated power 15W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable pow... Rated power 15W(rms). 70.7V/100V/8ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable power selector. Glanded cable tails. Stainless steel bracket/exterior hardware.

EAW - Eastern Acoustic Works, Inc.

Rated power 15W(rms). 70.7V/100V/8Ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable pow...

Rated power 15W(rms). 70.7V/100V/8Ù operation. Impact resistant ABS construction. Water protected to IEC529 IP66. Very high efficiency. Sealed built-in line transformer with screwdriver adjustable power selector. Glanded cable tails. Stainless steel bracket/exterior hardware.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PH15
Product Name Paging horn
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 250 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details