Visual Sound, Inc. Handheld Wireless System with SM86 Handheld Microphone PGXD24/SM86

Description
Shure Incorporated Handheld Wireless System features SM86 Handheld Microphone. System includes PGXD4 Wireless Receiver and PGXD2 Handheld Transmitter. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD2 Handheld Transmitter
Description
Shure Incorporated Handheld Wireless System features SM86 Handheld Microphone. System includes PGXD4 Wireless Receiver and PGXD2 Handheld Transmitter. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD2 Handheld Transmitter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Handheld Wireless System with SM86 Handheld Microphone
PGXD24/SM86
Handheld Wireless System with SM86 Handheld Microphone PGXD24/SM86
Shure Incorporated Handheld Wireless System features SM86 Handheld Microphone. System includes PGXD4 Wireless Receiver and PGXD2 Handheld Transmitter. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD2 Handheld Transmitter

Shure Incorporated

Handheld Wireless System features SM86 Handheld Microphone. System includes PGXD4 Wireless Receiver and PGXD2 Handheld Transmitter.

Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation.
*24-bit / 48kHz digital technology for incredibly accurate sound
*Shure microphones trusted by musicians for over 80 years
*Scan and sync instantly and automatically sets up the system
*Up to 10 hours of continuous use from 2 AA batteries
*Up to 200 ft (~60m) range for total wireless freedom
*True digital diversity for a rock-solid wireless signal
*900 MHz operation free from TV signal interference
*Adjustable gain matches variable input levels
*Up to 5 systems can be used at once
*Rugged construction for reliable performance show after show
*Durable hard shell padded case gets your gear from gig to gig
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

  • System Includes
  • PGXD4 Wireless Receiver
  • PGXD2 Handheld Transmitter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGXD24/SM86
Product Name Handheld Wireless System with SM86 Handheld Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details