Visual Sound, Inc. Bodypack Transmitter PGXD1

Description
Shure Incorporated Powerful yet compact, the PGXD1 transmits wireless audio from instrument or microphone sources with pure digital clarity and rock-solid reliability. *Rugged, compact bodypack with belt clip *20 Hz - 20 kHz frequency range captures every nuance of tone *Power, mute, and battery status LED *200 ft (60 m) operating range *Up to 10 hours of continuous use from 2 AA batteries *Recessed dial on side provides 26 dB of continuously adjustable gain *Lockable interface prevents accidental setting change *FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
Description
Shure Incorporated Powerful yet compact, the PGXD1 transmits wireless audio from instrument or microphone sources with pure digital clarity and rock-solid reliability. *Rugged, compact bodypack with belt clip *20 Hz - 20 kHz frequency range captures every nuance of tone *Power, mute, and battery status LED *200 ft (60 m) operating range *Up to 10 hours of continuous use from 2 AA batteries *Recessed dial on side provides 26 dB of continuously adjustable gain *Lockable interface prevents accidental setting change *FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Suppliers

Company
Product
Description
Supplier Links
Bodypack Transmitter - PGXD1 - Visual Sound, Inc.
Broomall, PA, USA
Bodypack Transmitter
PGXD1
Bodypack Transmitter PGXD1
Shure Incorporated Powerful yet compact, the PGXD1 transmits wireless audio from instrument or microphone sources with pure digital clarity and rock-solid reliability. *Rugged, compact bodypack with belt clip *20 Hz - 20 kHz frequency range captures every nuance of tone *Power, mute, and battery status LED *200 ft (60 m) operating range *Up to 10 hours of continuous use from 2 AA batteries *Recessed dial on side provides 26 dB of continuously adjustable gain *Lockable interface prevents accidental setting change *FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Shure Incorporated

Powerful yet compact, the PGXD1 transmits wireless audio from instrument or microphone sources with pure digital clarity and rock-solid reliability.
*Rugged, compact bodypack with belt clip
*20 Hz - 20 kHz frequency range captures every nuance of tone
*Power, mute, and battery status LED
*200 ft (60 m) operating range
*Up to 10 hours of continuous use from 2 AA batteries
*Recessed dial on side provides 26 dB of continuously adjustable gain
*Lockable interface prevents accidental setting change
*FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGXD1
Product Name Bodypack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers