Visual Sound, Inc. UHF Performance Gear Wireless Handheld System with PG58 Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver PGX24/PG58

Description
Shure Incorporated - The model PGX24/PG58 is an UHF Performance Gear Wireless Handheld System with PG58 Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver. Includes PGX2/PG58 Handheld Transmitter and PGX4 Diversity Receiver. Rugged, versatile system for everyday use and practice.
Description
Shure Incorporated - The model PGX24/PG58 is an UHF Performance Gear Wireless Handheld System with PG58 Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver. Includes PGX2/PG58 Handheld Transmitter and PGX4 Diversity Receiver. Rugged, versatile system for everyday use and practice.

Suppliers

Company
Product
Description
Supplier Links
UHF Performance Gear Wireless Handheld System with PG58 Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver - PGX24/PG58 - Visual Sound, Inc.
Broomall, PA, USA
UHF Performance Gear Wireless Handheld System with PG58 Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver
PGX24/PG58
UHF Performance Gear Wireless Handheld System with PG58 Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver PGX24/PG58
Shure Incorporated - The model PGX24/PG58 is an UHF Performance Gear Wireless Handheld System with PG58 Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver. Includes PGX2/PG58 Handheld Transmitter and PGX4 Diversity Receiver. Rugged, versatile system for everyday use and practice.

Shure Incorporated - The model PGX24/PG58 is an UHF Performance Gear Wireless Handheld System with PG58 Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver.

Includes PGX2/PG58 Handheld Transmitter and PGX4 Diversity Receiver. Rugged, versatile system for everyday use and practice.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGX24/PG58
Product Name UHF Performance Gear Wireless Handheld System with PG58 Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Wireless Systems Microphone - W3OM6 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 19000 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers