Visual Sound, Inc. UHF Performance Gear Wireless Handheld System with Beta 58A Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver PGX24/BETA58

Description
Shure Incorporated - The model PGX24/BETA58 is an UHF Performance Gear Wireless Handheld System with Beta 58A Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver. Includes PGX2/Beta58 Handheld Transmitter and PGX4 Diversity Receiver. A premium live performance system that reveals fine details in demanding environments.
Description
Shure Incorporated - The model PGX24/BETA58 is an UHF Performance Gear Wireless Handheld System with Beta 58A Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver. Includes PGX2/Beta58 Handheld Transmitter and PGX4 Diversity Receiver. A premium live performance system that reveals fine details in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
UHF Performance Gear Wireless Handheld System with Beta 58A Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver - PGX24/BETA58 - Visual Sound, Inc.
Broomall, PA, USA
UHF Performance Gear Wireless Handheld System with Beta 58A Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver
PGX24/BETA58
UHF Performance Gear Wireless Handheld System with Beta 58A Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver PGX24/BETA58
Shure Incorporated - The model PGX24/BETA58 is an UHF Performance Gear Wireless Handheld System with Beta 58A Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver. Includes PGX2/Beta58 Handheld Transmitter and PGX4 Diversity Receiver. A premium live performance system that reveals fine details in demanding environments.

Shure Incorporated - The model PGX24/BETA58 is an UHF Performance Gear Wireless Handheld System with Beta 58A Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver.

Includes PGX2/Beta58 Handheld Transmitter and PGX4 Diversity Receiver. A premium live performance system that reveals fine details in demanding environments.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGX24/BETA58
Product Name UHF Performance Gear Wireless Handheld System with Beta 58A Microphone Cartridge, PGX2 Transmitter and PGX4 Diversity Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details