Visual Sound, Inc. Drum Mic Kit, with XLR-XLR Cable and Three PG56/One PG52 Microphones PGDMK4-XLR

Description
Shure Incorporated The PGDMK4 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, three A50D drum mounts, four 15ft. (4.5m) XLR-XLR cables and a durable carrying case. An essential drum mic package. The PGDMK4 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, three A50D drum mounts, four 15ft. (4.57m) XLR-XLR cables and a durable carrying case.
Description
Shure Incorporated The PGDMK4 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, three A50D drum mounts, four 15ft. (4.5m) XLR-XLR cables and a durable carrying case. An essential drum mic package. The PGDMK4 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, three A50D drum mounts, four 15ft. (4.57m) XLR-XLR cables and a durable carrying case.

Suppliers

Company
Product
Description
Supplier Links
Drum Mic Kit, with XLR-XLR Cable and Three PG56/One PG52 Microphones - PGDMK4-XLR - Visual Sound, Inc.
Broomall, PA, USA
Drum Mic Kit, with XLR-XLR Cable and Three PG56/One PG52 Microphones
PGDMK4-XLR
Drum Mic Kit, with XLR-XLR Cable and Three PG56/One PG52 Microphones PGDMK4-XLR
Shure Incorporated The PGDMK4 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, three A50D drum mounts, four 15ft. (4.5m) XLR-XLR cables and a durable carrying case. An essential drum mic package. The PGDMK4 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, three A50D drum mounts, four 15ft. (4.57m) XLR-XLR cables and a durable carrying case.

Shure Incorporated

The PGDMK4 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, three A50D drum mounts, four 15ft. (4.5m) XLR-XLR cables and a durable carrying case.

An essential drum mic package. The PGDMK4 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, three A50D drum mounts, four 15ft. (4.57m) XLR-XLR cables and a durable carrying case.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGDMK4-XLR
Product Name Drum Mic Kit, with XLR-XLR Cable and Three PG56/One PG52 Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details