Visual Sound, Inc. Cardioid Dynamic Vocal Microphone PG58-LC

Description
Shure Incorporated PG58-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. On/off switch for onstage control. Hardened steel mesh ball grille that resists wear and abuse. Integral "pop" filter reduces explosive breath sounds and wind noise. Includes 15ft (4.57m) cable, break-resistant mic clip and storage bag. Replacement cartridge: RPM150.
Description
Shure Incorporated PG58-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. On/off switch for onstage control. Hardened steel mesh ball grille that resists wear and abuse. Integral "pop" filter reduces explosive breath sounds and wind noise. Includes 15ft (4.57m) cable, break-resistant mic clip and storage bag. Replacement cartridge: RPM150.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Vocal Microphone - PG58-LC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Vocal Microphone
PG58-LC
Cardioid Dynamic Vocal Microphone PG58-LC
Shure Incorporated PG58-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. On/off switch for onstage control. Hardened steel mesh ball grille that resists wear and abuse. Integral "pop" filter reduces explosive breath sounds and wind noise. Includes 15ft (4.57m) cable, break-resistant mic clip and storage bag. Replacement cartridge: RPM150.

Shure Incorporated

PG58-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for vocal applications.
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings.
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion.
  • Cartridge includes a neodymium magnet for high output level.
  • Internal shock mount for reduced handling noise.
  • Durable metal construction.
  • On/off switch for onstage control.
  • Hardened steel mesh ball grille that resists wear and abuse.
  • Integral "pop" filter reduces explosive breath sounds and wind noise.
  • Includes 15ft (4.57m) cable, break-resistant mic clip and storage bag.
  • Replacement cartridge: RPM150.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG58-LC
Product Name Cardioid Dynamic Vocal Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details