Visual Sound, Inc. Cardioid Dynamic Instrument Microphone PG57-LC

Description
Shure Incorporated The PG57-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for instrument applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. On/off switch for onstage control. Hardened steel mesh tapered grille that resists wear and abuse. Includes a 15 ft (4.57m) cable, break-resistant mic clip and storage bag.
Description
Shure Incorporated The PG57-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for instrument applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. On/off switch for onstage control. Hardened steel mesh tapered grille that resists wear and abuse. Includes a 15 ft (4.57m) cable, break-resistant mic clip and storage bag.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Instrument Microphone - PG57-LC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Instrument Microphone
PG57-LC
Cardioid Dynamic Instrument Microphone PG57-LC
Shure Incorporated The PG57-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for instrument applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. On/off switch for onstage control. Hardened steel mesh tapered grille that resists wear and abuse. Includes a 15 ft (4.57m) cable, break-resistant mic clip and storage bag.

Shure Incorporated

The PG57-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for instrument applications.
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings.
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion.
  • Cartridge includes a neodymium magnet for high output level.
  • Internal shock mount for reduced handling noise.
  • Durable metal construction.
  • On/off switch for onstage control.
  • Hardened steel mesh tapered grille that resists wear and abuse.
  • Includes a 15 ft (4.57m) cable, break-resistant mic clip and storage bag.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG57-LC
Product Name Cardioid Dynamic Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details