Visual Sound, Inc. Cardioid Dynamic Snare and Tom Drum Microphone PG56-LC

Description
Shure Incorporated The PG56-LC includes an A50D Drum Mic Clamp, Integrated Stand Mount, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for drum applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. Integral stand mount. Hardened steel mesh tapered grille that resists wear and abuse. Includes 15ft (4.57m) cable, A50D drum mount and storage bag.
Description
Shure Incorporated The PG56-LC includes an A50D Drum Mic Clamp, Integrated Stand Mount, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for drum applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. Integral stand mount. Hardened steel mesh tapered grille that resists wear and abuse. Includes 15ft (4.57m) cable, A50D drum mount and storage bag.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Snare and Tom Drum Microphone - PG56-LC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Snare and Tom Drum Microphone
PG56-LC
Cardioid Dynamic Snare and Tom Drum Microphone PG56-LC
Shure Incorporated The PG56-LC includes an A50D Drum Mic Clamp, Integrated Stand Mount, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for drum applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Internal shock mount for reduced handling noise. Durable metal construction. Integral stand mount. Hardened steel mesh tapered grille that resists wear and abuse. Includes 15ft (4.57m) cable, A50D drum mount and storage bag.

Shure Incorporated

The PG56-LC includes an A50D Drum Mic Clamp, Integrated Stand Mount, 5/8" to 3/8" Thread Adapter and a Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for drum applications.
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings.
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion.
  • Cartridge includes a neodymium magnet for high output level.
  • Internal shock mount for reduced handling noise.
  • Durable metal construction.
  • Integral stand mount.
  • Hardened steel mesh tapered grille that resists wear and abuse.
  • Includes 15ft (4.57m) cable, A50D drum mount and storage bag.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG56-LC
Product Name Cardioid Dynamic Snare and Tom Drum Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details