Visual Sound, Inc. Cardioid Dynamic Kick Drum Microphone, with XLR-XLR Cable PG52-XLR

Description
Shure Incorporated The Model PG52 is a unidirectional (cardioid) dynamic kick drum microphone that is specifically tuned to capture the kick drum's low - end punch. A high-performance Cardioid Dynamic Kick Drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for kick drum applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction Integral stand mount Hardened steel mesh tapered grille that resists wear and abuse Includes 15ft. (4.57m) cable and storage bag
Description
Shure Incorporated The Model PG52 is a unidirectional (cardioid) dynamic kick drum microphone that is specifically tuned to capture the kick drum's low - end punch. A high-performance Cardioid Dynamic Kick Drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for kick drum applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction Integral stand mount Hardened steel mesh tapered grille that resists wear and abuse Includes 15ft. (4.57m) cable and storage bag

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Kick Drum Microphone, with XLR-XLR Cable - PG52-XLR - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Kick Drum Microphone, with XLR-XLR Cable
PG52-XLR
Cardioid Dynamic Kick Drum Microphone, with XLR-XLR Cable PG52-XLR
Shure Incorporated The Model PG52 is a unidirectional (cardioid) dynamic kick drum microphone that is specifically tuned to capture the kick drum's low - end punch. A high-performance Cardioid Dynamic Kick Drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for kick drum applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction Integral stand mount Hardened steel mesh tapered grille that resists wear and abuse Includes 15ft. (4.57m) cable and storage bag

Shure Incorporated

The Model PG52 is a unidirectional (cardioid) dynamic kick drum microphone that is specifically tuned to capture the kick drum's low - end punch.

A high-performance Cardioid Dynamic Kick Drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter, and a Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for kick drum applications
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion
  • Cartridge includes a neodymium magnet for high output level
  • Internal shock mount for reduced handling noise
  • Durable metal construction
  • Integral stand mount
  • Hardened steel mesh tapered grille that resists wear and abuse
  • Includes 15ft. (4.57m) cable and storage bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG52-XLR
Product Name Cardioid Dynamic Kick Drum Microphone, with XLR-XLR Cable
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
 - USX800HC - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details