Visual Sound, Inc. Cardioid Dynamic Speech/Vocal Microphone (with Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag) PG48-LC

Description
Shure Incorporated An excellent performance microphone for spoken word applications. The PG48-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Durable metal construction. On/off switch for onstage control. Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise.
Description
Shure Incorporated An excellent performance microphone for spoken word applications. The PG48-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Durable metal construction. On/off switch for onstage control. Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Speech/Vocal Microphone (with Mic Clip, 5/8
Broomall, PA, USA
Cardioid Dynamic Speech/Vocal Microphone (with Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag)
PG48-LC
Cardioid Dynamic Speech/Vocal Microphone (with Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag) PG48-LC
Shure Incorporated An excellent performance microphone for spoken word applications. The PG48-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications. Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings. Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion. Cartridge includes a neodymium magnet for high output level. Durable metal construction. On/off switch for onstage control. Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise.

Shure Incorporated

An excellent performance microphone for spoken word applications.
The PG48-LC includes a Microphone Clip, 5/8" to 3/8" Thread Adapter and a Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for vocal applications.
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings.
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion.
  • Cartridge includes a neodymium magnet for high output level.
  • Durable metal construction.
  • On/off switch for onstage control.
  • Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG48-LC
Product Name Cardioid Dynamic Speech/Vocal Microphone (with Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag)
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details