Visual Sound, Inc. Side Address Condenser Microphone PG42

Description
Shure Incorporated Specifically engineered for vocal reproduction, the PG42 side-address condenser microphone features a large cardioid diaphragm tailored with high sensitivity to clearly reproduce refined performances. A -15dB switchable attenuator and a high pass filtering switch guarantees Shure quality for every lead vocal application. The PG42 includes a Shock Mount and Carrying Case. Large diaphragm capsule provides wider dynamic range for clear highs and strong lows Voice-tailored frequency response specifically engineered to reproduce the subtle nuances lead vocal performances High-pass filter for additional control of unwanted low-end signal -15dB switchable attenuator for additional SPL versatility Shock mount included for additional set-up stability Carrying case included for additional protection during storage or transport
Description
Shure Incorporated Specifically engineered for vocal reproduction, the PG42 side-address condenser microphone features a large cardioid diaphragm tailored with high sensitivity to clearly reproduce refined performances. A -15dB switchable attenuator and a high pass filtering switch guarantees Shure quality for every lead vocal application. The PG42 includes a Shock Mount and Carrying Case. Large diaphragm capsule provides wider dynamic range for clear highs and strong lows Voice-tailored frequency response specifically engineered to reproduce the subtle nuances lead vocal performances High-pass filter for additional control of unwanted low-end signal -15dB switchable attenuator for additional SPL versatility Shock mount included for additional set-up stability Carrying case included for additional protection during storage or transport

Suppliers

Company
Product
Description
Supplier Links
Side Address Condenser Microphone - PG42 - Visual Sound, Inc.
Broomall, PA, USA
Side Address Condenser Microphone
PG42
Side Address Condenser Microphone PG42
Shure Incorporated Specifically engineered for vocal reproduction, the PG42 side-address condenser microphone features a large cardioid diaphragm tailored with high sensitivity to clearly reproduce refined performances. A -15dB switchable attenuator and a high pass filtering switch guarantees Shure quality for every lead vocal application. The PG42 includes a Shock Mount and Carrying Case. Large diaphragm capsule provides wider dynamic range for clear highs and strong lows Voice-tailored frequency response specifically engineered to reproduce the subtle nuances lead vocal performances High-pass filter for additional control of unwanted low-end signal -15dB switchable attenuator for additional SPL versatility Shock mount included for additional set-up stability Carrying case included for additional protection during storage or transport

Shure Incorporated

Specifically engineered for vocal reproduction, the PG42 side-address condenser microphone features a large cardioid diaphragm tailored with high sensitivity to clearly reproduce refined performances. A -15dB switchable attenuator and a high pass filtering switch guarantees Shure quality for every lead vocal application.
The PG42 includes a Shock Mount and Carrying Case.

  • Large diaphragm capsule provides wider dynamic range for clear highs and strong lows
  • Voice-tailored frequency response specifically engineered to reproduce the subtle nuances lead vocal performances
  • High-pass filter for additional control of unwanted low-end signal
  • -15dB switchable attenuator for additional SPL versatility
  • Shock mount included for additional set-up stability
  • Carrying case included for additional protection during storage or transport
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG42
Product Name Side Address Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers