Visual Sound, Inc. Handheld Transmitter PG2/PG58

Description
Shure Incorporated with PG58 Caridiod Microphone. Performance Gear Wireless handheld transmitter. Power, mute and battery status LED Power and mute switch 9V battery (included) provides 8 hours of battery life 75m (250 ft.) operating range
Description
Shure Incorporated with PG58 Caridiod Microphone. Performance Gear Wireless handheld transmitter. Power, mute and battery status LED Power and mute switch 9V battery (included) provides 8 hours of battery life 75m (250 ft.) operating range

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Handheld Transmitter
PG2/PG58
Handheld Transmitter PG2/PG58
Shure Incorporated with PG58 Caridiod Microphone. Performance Gear Wireless handheld transmitter. Power, mute and battery status LED Power and mute switch 9V battery (included) provides 8 hours of battery life 75m (250 ft.) operating range

Shure Incorporated with PG58 Caridiod Microphone.

Performance Gear Wireless handheld transmitter.

  • Power, mute and battery status LED
  • Power and mute switch
  • 9V battery (included) provides 8 hours of battery life
  • 75m (250 ft.) operating range
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG2/PG58
Product Name Handheld Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details