Visual Sound, Inc. Wireless Headset System PG14/PG30

Description
Shure Incorporated Includes PG4 Diversity Receiver, PG1 Bodypack Transmitter, and PG30TQG Headset Condenser for aerobic and spoken word applications. PG30TQG Headset Condenser Microphone: Comfortable wirefrsme for secure fit, Smooth, natural frequency response comparable to quality handheld microphones, Reliable at temperature and humidity extremes PG4 Wireless Receiver: Internal antenna diversity, Up to 10 selectable channels, 8 compatible systems (multiple bands vary per country), 1/4" and XLR output PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED,Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range
Description
Shure Incorporated Includes PG4 Diversity Receiver, PG1 Bodypack Transmitter, and PG30TQG Headset Condenser for aerobic and spoken word applications. PG30TQG Headset Condenser Microphone: Comfortable wirefrsme for secure fit, Smooth, natural frequency response comparable to quality handheld microphones, Reliable at temperature and humidity extremes PG4 Wireless Receiver: Internal antenna diversity, Up to 10 selectable channels, 8 compatible systems (multiple bands vary per country), 1/4" and XLR output PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED,Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range

Suppliers

Company
Product
Description
Supplier Links
Wireless Headset System - PG14/PG30 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Headset System
PG14/PG30
Wireless Headset System PG14/PG30
Shure Incorporated Includes PG4 Diversity Receiver, PG1 Bodypack Transmitter, and PG30TQG Headset Condenser for aerobic and spoken word applications. PG30TQG Headset Condenser Microphone: Comfortable wirefrsme for secure fit, Smooth, natural frequency response comparable to quality handheld microphones, Reliable at temperature and humidity extremes PG4 Wireless Receiver: Internal antenna diversity, Up to 10 selectable channels, 8 compatible systems (multiple bands vary per country), 1/4" and XLR output PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED,Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range

Shure Incorporated

Includes PG4 Diversity Receiver, PG1 Bodypack Transmitter, and PG30TQG Headset Condenser for aerobic and spoken word applications.

  • PG30TQG Headset Condenser Microphone: Comfortable wirefrsme for secure fit, Smooth, natural frequency response comparable to quality handheld microphones, Reliable at temperature and humidity extremes
  • PG4 Wireless Receiver: Internal antenna diversity, Up to 10 selectable channels, 8 compatible systems (multiple bands vary per country), 1/4" and XLR output
  • PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED,Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG14/PG30
Product Name Wireless Headset System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details