Sharp Electronics Corp.
The 3D Ready Sharp PG-D50X3D, PG-D45X3D and PG-D40W3D BrilliantColor DLP Projectors incorporate DLP Link® technology for high quality 3D projection from a single projector. In addition to operating as traditional "2D" projectors, these future-proof models project stunning 3D imagery that appears to come to life. These Sharp projectors are well suited for classroom / lecture hall use, corporate meeting rooms, scientific and medical imaging, architecture and engineering, house of worship, rental/staging, trade shows and other public events. Built in an ISO 14001 certified factory, these slim profile projectors are also both compact and environmentally friendly.
3D Ready. Make sure your projector is ready for use with new 3D content.
Incorporating DLP® Link technology, when used with compatible 3D field sequential content and PC...
...& optional 3D active shutter glasses that support the DLP® Link system, these models captivate audiences with breathtaking 3D imagery.
All of these models offer 3D support with 60 Hz and 120 Hz XGA (1024 x 768) and SVGA (800 x 600) sources, with the PG-D40W3D further offering support of WXGA sources in 1280 x 720 resolution with 60 Hz and 120 Hz (downsampled).
(When not being used for 3D projection, these models offer full compatibility with traditional "2D" content.)
5000 Lumens/XGA Native Resolution/4:3 Aspect Ratio (PG-D50X3D); 4500 Lumens/XGA Native Resolution/4:3 Aspect Ratio (PG-D45X3D); 4000 Lumens/WXGA Native Resolution/16:10 Aspect Ratio (PG-D40W3D).
The Wide-XGA PG-D40W3D offers compatibility with standard XGA and 720p HDTV as well as "pixel perfect" 1280 x 800 resolution from the newest generation WXGA PCs.
BrilliantColor DLP Technology and Five-Segment Color Wheel for superior color accuracy with more realistic image reproduction.
2500:1 Contrast Ratio (PG-D50X3D and PG-D45X3D), 2200:1 Contrast Ratio (PG-D40W3D), 1:1.15x Manual Zoom Lens and up to 500" (diagonal) Screen Size
for exceptionally high image quality and flexibility for use in almost any venue or application.
Wide Complement of Input/Output Terminals.
Inputs include HDMI® (PG-D40W3D), HDCP Compliant DVI-I (PG-D50X3D/PG-D45X3D
),
RGB/Component (PG-D40W3D: x 2; PG-D50X3D/PG-D45X3D: x 1),
S-Video, Composite, and Stereo Audio.
Outputs are provided for RGB
Loop-through and Stereo Variable Audio Line-Out.
Control and communications terminals include RJ-45 LAN, USB and RS-232C.
High Output 10 Watt Audio System (Stereo - 5 Watts per Channel). Selectable Variable ("VAO") or Fixed Audio Line-Out is also provided to use the projector with an external sound system or powered loudspeakers.
RJ-45 Network Connector permits remote access by web browser, diagnosis and auto-e-mail sending, and ability to link to a specific website for service and support.
Free Downloadable Sharp Display Manager Software for multiple projector management and monitoring for theft protection.
Sealed DLP Chip with Filter-Free Design for lower maintenance and operating costs.
On-Screen Setup Guide and "Help" Function.
Built-In Closed Caption Decoder with black and white text.
Audio Pass-Through (standby audio out) (PG-D50X3D and PG-D40W3D). Permits the audio output terminal to be used when the projector is in standby mode.
[Projector must be set to "FAO" (Fixed Audio Out) and "Standard" standby mode. For use with analog sources only.]
Presentation Assist Functions (by remote control) include page up/down, GUI (Graphic User Interface) pointer, spotlight and mouse control.
Pointer offers choice of five on-screen icons; Spotlight function highlights box or row of information.
Unique Slide Lens Cover protects the lens from dust and provides an instant lens shutter.
Additionally, as a safety feature, if the lens cover is kept closed for more than 30 minutes, the projector turns off automatically for safety.
Shutter Door on Lamp Housing keeps glass confined in the event of lamp breakage.
The user replaceable lamp assembly additionally offers front access for easy replacement.
Enhanced Anti-Theft Design includes LAN monitor function, reinforced metal security bar, metal security plate (for use with ceiling bracket) and optional security cable kit (for use with ceiling bracket).
Sharp Electronics Corp.
The 3D Ready Sharp PG-D50X3D, PG-D45X3D and PG-D40W3D BrilliantColor DLP Projectors incorporate DLP Link® technology for high quality 3D projection from a single projector.
In addition to operating as traditional "2D" projectors, these future-proof models project stunning 3D imagery that appears to come to life.
These Sharp projectors are well suited for classroom / lecture hall use, corporate meeting rooms, scientific and medical imaging, architecture and engineering, house of worship, rental/staging, trade shows and other public events.
Built in an ISO 14001 certified factory, these slim profile projectors are also both compact and environmentally friendly.
- 3D Ready. Make sure your projector is ready for use with new 3D content.
- Incorporating DLP® Link technology, when used with compatible 3D field sequential content and PC...
- ...& optional 3D active shutter glasses that support the DLP® Link system, these models captivate audiences with breathtaking 3D imagery.
- All of these models offer 3D support with 60 Hz and 120 Hz XGA (1024 x 768) and SVGA (800 x 600) sources, with the PG-D40W3D further offering support of WXGA sources in 1280 x 720 resolution with 60 Hz and 120 Hz (downsampled).
- (When not being used for 3D projection, these models offer full compatibility with traditional "2D" content.)
- 5000 Lumens/XGA Native Resolution/4:3 Aspect Ratio (PG-D50X3D); 4500 Lumens/XGA Native Resolution/4:3 Aspect Ratio (PG-D45X3D); 4000 Lumens/WXGA Native Resolution/16:10 Aspect Ratio (PG-D40W3D).
- The Wide-XGA PG-D40W3D offers compatibility with standard XGA and 720p HDTV as well as "pixel perfect" 1280 x 800 resolution from the newest generation WXGA PCs.
- BrilliantColor DLP Technology and Five-Segment Color Wheel for superior color accuracy with more realistic image reproduction.
- 2500:1 Contrast Ratio (PG-D50X3D and PG-D45X3D), 2200:1 Contrast Ratio (PG-D40W3D), 1:1.15x Manual Zoom Lens and up to 500" (diagonal) Screen Size
- for exceptionally high image quality and flexibility for use in almost any venue or application.
- Wide Complement of Input/Output Terminals.
- Inputs include HDMI® (PG-D40W3D), HDCP Compliant DVI-I (PG-D50X3D/PG-D45X3D),
- RGB/Component (PG-D40W3D: x 2; PG-D50X3D/PG-D45X3D: x 1),
- S-Video, Composite, and Stereo Audio.
- Outputs are provided for RGB
- Loop-through and Stereo Variable Audio Line-Out.
- Control and communications terminals include RJ-45 LAN, USB and RS-232C.
- High Output 10 Watt Audio System (Stereo - 5 Watts per Channel). Selectable Variable ("VAO") or Fixed Audio Line-Out is also provided to use the projector with an external sound system or powered loudspeakers.
- RJ-45 Network Connector permits remote access by web browser, diagnosis and auto-e-mail sending, and ability to link to a specific website for service and support.
- Free Downloadable Sharp Display Manager Software for multiple projector management and monitoring for theft protection.
- Sealed DLP Chip with Filter-Free Design for lower maintenance and operating costs.
- On-Screen Setup Guide and "Help" Function.
- Built-In Closed Caption Decoder with black and white text.
- Audio Pass-Through (standby audio out) (PG-D50X3D and PG-D40W3D). Permits the audio output terminal to be used when the projector is in standby mode.
- [Projector must be set to "FAO" (Fixed Audio Out) and "Standard" standby mode. For use with analog sources only.]
- Presentation Assist Functions (by remote control) include page up/down, GUI (Graphic User Interface) pointer, spotlight and mouse control.
- Pointer offers choice of five on-screen icons; Spotlight function highlights box or row of information.
- Unique Slide Lens Cover protects the lens from dust and provides an instant lens shutter.
- Additionally, as a safety feature, if the lens cover is kept closed for more than 30 minutes, the projector turns off automatically for safety.
- Shutter Door on Lamp Housing keeps glass confined in the event of lamp breakage.
- The user replaceable lamp assembly additionally offers front access for easy replacement.
- Enhanced Anti-Theft Design includes LAN monitor function, reinforced metal security bar, metal security plate (for use with ceiling bracket) and optional security cable kit (for use with ceiling bracket).