Sharp Electronics Corp.
The PG-D3510X offers a 7 Watt audio system, RJ-45 network connector, built-in closed caption decoder and sealed DLP chip with filter-free design.
With high brightness of 3500 ANSI Lumens and XGA native resolution, the 3D ready PG-D3510XL is ideal for larger classrooms, lecture halls, conference rooms, houses of worship, and rental/staging applications. In addition to incorporating the latest BrilliantColor DLP® technology with DLP Link (for high quality 3D projection from a single projector), the PG-D3510X offers a 7 Watt audio system, RJ-45 network connector, built-in closed caption decoder and sealed DLP chip with filter-free design. Built in an ISO 14001 certified factory, with low standby power consumption of only 0.32W and an estimated lamp life of up to 5,000 hours (Eco+Quiet: On), this slim and lightweight RoHS compatible projector is exceptionally environmentally friendly!
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | PG-D3510XL |
| Product Name | XGA 3D Ready BrilliantColor DLP® Projector, 3500 ANSI Lumens |