Visual Sound, Inc. 3M™ PF322W Lightweight Widescreen LCD Desktop Privacy Filter PF322W

Description
3M Mobile Interactive Solutions Fits 22" Widescreen Desktop LCD Monitors. 3M™ PF322W Framed Privacy Filter for widescreen formatted desktop LCD monitors fits a 22" widescreen diagonal viewing area Actual filter viewing area dimensions excluding the frame are 19 1/8" wide x 12 1/8" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas Uses Command™ attachment method for durability and clean removal; optional hanger arms included Reduces up to 98% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States
Description
3M Mobile Interactive Solutions Fits 22" Widescreen Desktop LCD Monitors. 3M™ PF322W Framed Privacy Filter for widescreen formatted desktop LCD monitors fits a 22" widescreen diagonal viewing area Actual filter viewing area dimensions excluding the frame are 19 1/8" wide x 12 1/8" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas Uses Command™ attachment method for durability and clean removal; optional hanger arms included Reduces up to 98% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States

Suppliers

Company
Product
Description
Supplier Links
3M™ PF322W Lightweight Widescreen LCD Desktop Privacy Filter - PF322W - Visual Sound, Inc.
Broomall, PA, USA
3M™ PF322W Lightweight Widescreen LCD Desktop Privacy Filter
PF322W
3M™ PF322W Lightweight Widescreen LCD Desktop Privacy Filter PF322W
3M Mobile Interactive Solutions Fits 22" Widescreen Desktop LCD Monitors. 3M™ PF322W Framed Privacy Filter for widescreen formatted desktop LCD monitors fits a 22" widescreen diagonal viewing area Actual filter viewing area dimensions excluding the frame are 19 1/8" wide x 12 1/8" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas Uses Command™ attachment method for durability and clean removal; optional hanger arms included Reduces up to 98% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States

3M Mobile Interactive Solutions

Fits 22" Widescreen Desktop LCD Monitors.

  • 3M™ PF322W Framed Privacy Filter for widescreen formatted desktop LCD monitors fits a 22" widescreen diagonal viewing area
  • Actual filter viewing area dimensions excluding the frame are 19 1/8" wide x 12 1/8" high
  • This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square
  • Helps keep confidential and private information safe
  • Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen
  • Passersby see only a dark screen
  • Excellent for high traffic areas
  • Uses Command™ attachment method for durability and clean removal; optional hanger arms included
  • Reduces up to 98% screen glare
  • Helps to protect your LCD panel from scratches and abrasions
  • Made in the United States
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PF322W
Product Name 3M™ PF322W Lightweight Widescreen LCD Desktop Privacy Filter
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
LED Video Walls -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI (optional feature); HDMI (optional feature)
View Details