Visual Sound, Inc. Small-diaphragm, probe-style "pencil" condenser microphone with switchable 10-dB pre-attenuation pad. Perception 150

Description
AKG Acoustics, U.S. The AKG Perception 150 is a small-diaphragm cardioid condenser microphone offering outstanding build quality and excellent value. The microphone delivers smooth, very accurate sound quality and conforms to the stringent standards defined for AKG products. The Perception 150 is equipped with an externally-biased, "true" condenser capsule that has high sensitivity and excellent consistency even in high temperatures and humidity. The microphone can be used in sound fields as high as 145 dB with less than 0.5% THD thanks to its switchable 10-dB pre-attenuation pad so it is usable for either recording or live sound reinforcement. The microphone's chassis is very rugged for high immunity to RF interference and it includes a gold-plated XLR connector for loss-free signal transfer. The Perception 150 is an excellent choice for snare/hi-hat, drum overheads, percussion, acoustic guitars or other transient-rich sound sources. It is also excellent for use on musical ensembles too. The Perception 150 is backed by a two-year parts and labor warranty from AKG.
Description
AKG Acoustics, U.S. The AKG Perception 150 is a small-diaphragm cardioid condenser microphone offering outstanding build quality and excellent value. The microphone delivers smooth, very accurate sound quality and conforms to the stringent standards defined for AKG products. The Perception 150 is equipped with an externally-biased, "true" condenser capsule that has high sensitivity and excellent consistency even in high temperatures and humidity. The microphone can be used in sound fields as high as 145 dB with less than 0.5% THD thanks to its switchable 10-dB pre-attenuation pad so it is usable for either recording or live sound reinforcement. The microphone's chassis is very rugged for high immunity to RF interference and it includes a gold-plated XLR connector for loss-free signal transfer. The Perception 150 is an excellent choice for snare/hi-hat, drum overheads, percussion, acoustic guitars or other transient-rich sound sources. It is also excellent for use on musical ensembles too. The Perception 150 is backed by a two-year parts and labor warranty from AKG.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Small-diaphragm, probe-style "pencil" condenser microphone with switchable 10-dB pre-attenuation pad.
Perception 150
Small-diaphragm, probe-style "pencil" condenser microphone with switchable 10-dB pre-attenuation pad. Perception 150
AKG Acoustics, U.S. The AKG Perception 150 is a small-diaphragm cardioid condenser microphone offering outstanding build quality and excellent value. The microphone delivers smooth, very accurate sound quality and conforms to the stringent standards defined for AKG products. The Perception 150 is equipped with an externally-biased, "true" condenser capsule that has high sensitivity and excellent consistency even in high temperatures and humidity. The microphone can be used in sound fields as high as 145 dB with less than 0.5% THD thanks to its switchable 10-dB pre-attenuation pad so it is usable for either recording or live sound reinforcement. The microphone's chassis is very rugged for high immunity to RF interference and it includes a gold-plated XLR connector for loss-free signal transfer. The Perception 150 is an excellent choice for snare/hi-hat, drum overheads, percussion, acoustic guitars or other transient-rich sound sources. It is also excellent for use on musical ensembles too. The Perception 150 is backed by a two-year parts and labor warranty from AKG.

AKG Acoustics, U.S.

The AKG Perception 150 is a small-diaphragm cardioid condenser microphone offering outstanding build quality and excellent value. The microphone delivers smooth, very accurate sound quality and conforms to the stringent standards defined for AKG products. The Perception 150 is equipped with an externally-biased, "true" condenser capsule that has high sensitivity and excellent consistency even in high temperatures and humidity. The microphone can be used in sound fields as high as 145 dB with less than 0.5% THD thanks to its switchable 10-dB pre-attenuation pad so it is usable for either recording or live sound reinforcement. The microphone's chassis is very rugged for high immunity to RF interference and it includes a gold-plated XLR connector for loss-free signal transfer. The Perception 150 is an excellent choice for snare/hi-hat, drum overheads, percussion, acoustic guitars or other transient-rich sound sources. It is also excellent for use on musical ensembles too. The Perception 150 is backed by a two-year parts and labor warranty from AKG.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Perception 150
Product Name Small-diaphragm, probe-style "pencil" condenser microphone with switchable 10-dB pre-attenuation pad.
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers