Visual Sound, Inc. PEM 60.18 SC PEM 60.18 SC

Description
beyerdynamic, Inc. Condenser presenter microphone, earhook, super lightweight, beige, omnidirectional polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweat-resistant Condenser presenter microphone, earhook, super lightweight, beige, omnidirectional polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweat-resistant
Description
beyerdynamic, Inc. Condenser presenter microphone, earhook, super lightweight, beige, omnidirectional polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweat-resistant Condenser presenter microphone, earhook, super lightweight, beige, omnidirectional polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweat-resistant

Suppliers

Company
Product
Description
Supplier Links
PEM 60.18 SC - PEM 60.18 SC - Visual Sound, Inc.
Broomall, PA, USA
PEM 60.18 SC
PEM 60.18 SC
PEM 60.18 SC PEM 60.18 SC
beyerdynamic, Inc. Condenser presenter microphone, earhook, super lightweight, beige, omnidirectional polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweat-resistant Condenser presenter microphone, earhook, super lightweight, beige, omnidirectional polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweat-resistant

beyerdynamic, Inc.

Condenser presenter microphone, earhook, super lightweight, beige, omnidirectional polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweat-resistant

  • Condenser presenter microphone, earhook,
  • super lightweight, beige, omnidirectional polar pattern,
  • 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweat-resistant
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PEM 60.18 SC
Product Name PEM 60.18 SC
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details