Visual Sound, Inc. Environmental Enclosure for Flat Panel Display PE-42P/L

Description
Display Devices, Inc. A protective enclosure with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Optional... A protective enclosure with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Optional NEMA4 air conditioning, heating, pedestal and touchscreen available. Designed for indoor environments 40° to 100° F Bullet, impact, abrasion and chemical resistant 1/2" clear polycarbonate window Aluminum construction Hinged door for easy access to cable dressing and flat panel maintenance Recessed locks with tamper-resistant hardware Louvered intake/exhaust ports Particulate filter screens on intake/exhaust ports Portrait or landscape versions available for 20" - 103" displays EIA 19" 1 RU rack mount behind display Optional touch screen Wall or pedestal mounts - custom design and fabrication Proprietary thermal sensing control circuit with RS-232 I/O
Description
Display Devices, Inc. A protective enclosure with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Optional... A protective enclosure with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Optional NEMA4 air conditioning, heating, pedestal and touchscreen available. Designed for indoor environments 40° to 100° F Bullet, impact, abrasion and chemical resistant 1/2" clear polycarbonate window Aluminum construction Hinged door for easy access to cable dressing and flat panel maintenance Recessed locks with tamper-resistant hardware Louvered intake/exhaust ports Particulate filter screens on intake/exhaust ports Portrait or landscape versions available for 20" - 103" displays EIA 19" 1 RU rack mount behind display Optional touch screen Wall or pedestal mounts - custom design and fabrication Proprietary thermal sensing control circuit with RS-232 I/O

Suppliers

Company
Product
Description
Supplier Links
Environmental Enclosure for Flat Panel Display - PE-42P/L - Visual Sound, Inc.
Broomall, PA, USA
Environmental Enclosure for Flat Panel Display
PE-42P/L
Environmental Enclosure for Flat Panel Display PE-42P/L
Display Devices, Inc. A protective enclosure with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Optional... A protective enclosure with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Optional NEMA4 air conditioning, heating, pedestal and touchscreen available. Designed for indoor environments 40° to 100° F Bullet, impact, abrasion and chemical resistant 1/2" clear polycarbonate window Aluminum construction Hinged door for easy access to cable dressing and flat panel maintenance Recessed locks with tamper-resistant hardware Louvered intake/exhaust ports Particulate filter screens on intake/exhaust ports Portrait or landscape versions available for 20" - 103" displays EIA 19" 1 RU rack mount behind display Optional touch screen Wall or pedestal mounts - custom design and fabrication Proprietary thermal sensing control circuit with RS-232 I/O

Display Devices, Inc.

A protective enclosure with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Optional...

A protective enclosure with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Optional NEMA4 air conditioning, heating, pedestal and touchscreen available.

  • Designed for indoor environments 40° to 100° F
  • Bullet, impact, abrasion and chemical resistant 1/2" clear polycarbonate window
  • Aluminum construction
  • Hinged door for easy access to cable dressing and flat panel maintenance
  • Recessed locks with tamper-resistant hardware
  • Louvered intake/exhaust ports
  • Particulate filter screens on intake/exhaust ports
  • Portrait or landscape versions available for 20" - 103" displays
  • EIA 19" 1 RU rack mount behind display
  • Optional touch screen
  • Wall or pedestal mounts - custom design and fabrication
  • Proprietary thermal sensing control circuit with RS-232 I/O
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PE-42P/L
Product Name Environmental Enclosure for Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428539 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
24
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details