Visual Sound, Inc. Public Address Speaker PE-304

Description
TOA Electronics, Inc. The PE-304 pendant style public address speaker is built within an HIPS resin bass-reflex enclosure using 5" (12cm) cone-type pendant speakers. The PE-304 pendant style public address speaker is built within an HIPS resin bass-reflex enclosure using 5" (12cm) cone-type pendant speakers and are intended for ceiling suspension installation. The PE-304 also includes a balanced dome tweeter. They have an outstandingly stylish design that is inspired by the finest lighting fixtures, allowing them to harmoniously blend in with lighting equipment. They are ideally suited for such applications as BGM and announcements at high-ceiling venues such as airports, factories and shopping malls. The speakers are easy to repaint, extending the range of design needs they can meet. A directly attached sturdy suspension cable is extendable up to 16.4ft. (5 meters). PE-304 is driven on a high- and low-impedance (8") line. Input impedance is adjustable with rotary switch on the upper side of the speaker. The PE-304 is backed with a five year warranty.
Description
TOA Electronics, Inc. The PE-304 pendant style public address speaker is built within an HIPS resin bass-reflex enclosure using 5" (12cm) cone-type pendant speakers. The PE-304 pendant style public address speaker is built within an HIPS resin bass-reflex enclosure using 5" (12cm) cone-type pendant speakers and are intended for ceiling suspension installation. The PE-304 also includes a balanced dome tweeter. They have an outstandingly stylish design that is inspired by the finest lighting fixtures, allowing them to harmoniously blend in with lighting equipment. They are ideally suited for such applications as BGM and announcements at high-ceiling venues such as airports, factories and shopping malls. The speakers are easy to repaint, extending the range of design needs they can meet. A directly attached sturdy suspension cable is extendable up to 16.4ft. (5 meters). PE-304 is driven on a high- and low-impedance (8") line. Input impedance is adjustable with rotary switch on the upper side of the speaker. The PE-304 is backed with a five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Public Address Speaker - PE-304 - Visual Sound, Inc.
Broomall, PA, USA
Public Address Speaker
PE-304
Public Address Speaker PE-304
TOA Electronics, Inc. The PE-304 pendant style public address speaker is built within an HIPS resin bass-reflex enclosure using 5" (12cm) cone-type pendant speakers. The PE-304 pendant style public address speaker is built within an HIPS resin bass-reflex enclosure using 5" (12cm) cone-type pendant speakers and are intended for ceiling suspension installation. The PE-304 also includes a balanced dome tweeter. They have an outstandingly stylish design that is inspired by the finest lighting fixtures, allowing them to harmoniously blend in with lighting equipment. They are ideally suited for such applications as BGM and announcements at high-ceiling venues such as airports, factories and shopping malls. The speakers are easy to repaint, extending the range of design needs they can meet. A directly attached sturdy suspension cable is extendable up to 16.4ft. (5 meters). PE-304 is driven on a high- and low-impedance (8") line. Input impedance is adjustable with rotary switch on the upper side of the speaker. The PE-304 is backed with a five year warranty.

TOA Electronics, Inc.

The PE-304 pendant style public address speaker is built within an HIPS resin bass-reflex enclosure using 5" (12cm) cone-type pendant speakers.

The PE-304 pendant style public address speaker is built within an HIPS resin bass-reflex enclosure using 5" (12cm) cone-type pendant speakers and are intended for ceiling suspension installation.
The PE-304 also includes a balanced dome tweeter.
They have an outstandingly stylish design that is inspired by the finest lighting fixtures, allowing them to harmoniously blend in with lighting equipment.
They are ideally suited for such applications as BGM and announcements at high-ceiling venues such as airports, factories and shopping malls.
The speakers are easy to repaint, extending the range of design needs they can meet.
A directly attached sturdy suspension cable is extendable up to 16.4ft. (5 meters).
PE-304 is driven on a high- and low-impedance (8") line. Input impedance is adjustable with rotary switch on the upper side of the speaker.
The PE-304 is backed with a five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PE-304
Product Name Public Address Speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speaker - FBF40-1NLB - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Application Paging
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details