Sanyo North America Corporation
THE WORLD'S SHORTEST PROJECTION DISTANCE Project a large 80" diagonal image from the world's shortest projection distance of about 13 inches is achieved by a newly developed ultra short-focus mirror optical system. This projector is perfect for giving effective lectures or presentations in educational settings. A maximum projected image size of 110" diagonal. This projector can be placed in a variety of locations including table tops, walls, ceiling, or floors. LARGE-SCREEN 3D PROJECTION CAPABILITY The "Frame Sequential Display Format" a technology that rapidly alternates between left-eye and right-eye images for 3D technology enables the viewing of 3D images when wearing 3D glasses. [Note: 3D glasses (sold separately) are required in order to view projected images in 3D. (DLP Link and IR formats compatible.)] NETWORKING CAPABILITY The PDG-DWL2500 is equipped with SANYO's exclusive PJ Network Interface for wired networking. A common feature among SANYO's extensive line of commercial projectors. Networking allows the monitoring of projector functions and operation remotely via a web browser. Emails can be sent automatically to report operating status. NEARLY MAINTENANCE FREE This projector offers long periods of maintenance-free use, without the need for lamp replacement, and filter replacement. The PDG-DWL2500 is equipped with SANYO's proprietary hybrid filter, composed of multiple filter layers, and the lamp life has been improved compared to conventional models. The longer lamp lifespan and long life filter saves time and money. COMPACT DESIGN FOR SAVING SPACE IN INSTALLATION A newly developed single chip DLP format optical engine makes the projector more compact. CLOSED CAPTION The PDG-DWL2500 is Closed Caption compatible.
DLP®
Digital signal reflected off a DMD chip and then through a color wheel, projecting the image.
Built-in Network
Built-in Network function.
Ultra-Short Throw
Short focus projector with the shortest projection distance.
Closed Caption
Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
3D Ready
LARGE-SCREEN 3D PROJECTION CAPABILITY.
The "Frame Sequential Display Format" a technology that rapidly alternates between left-eye and right-eye images for 3D technology enables the viewing of 3D images when wearing active shutter 3D glasses.
[Note: 3D glasses (sold separately) are required in order to view projected images in 3D. (DLP Link and IR formats compatible.)]
Sanyo North America Corporation
THE WORLD'S SHORTEST PROJECTION DISTANCE
Project a large 80" diagonal image from the world's shortest projection distance of about 13 inches is achieved by a newly developed ultra short-focus mirror optical system. This projector is perfect for giving effective lectures or presentations in educational settings. A maximum projected image size of 110" diagonal. This projector can be placed in a variety of locations including table tops, walls, ceiling, or floors.
LARGE-SCREEN 3D PROJECTION CAPABILITY
The "Frame Sequential Display Format" a technology that rapidly alternates between left-eye and right-eye images for 3D technology enables the viewing of 3D images when wearing 3D glasses. [Note: 3D glasses (sold separately) are required in order to view projected images in 3D. (DLP Link and IR formats compatible.)]
NETWORKING CAPABILITY
The PDG-DWL2500 is equipped with SANYO's exclusive PJ Network Interface for wired networking. A common feature among SANYO's extensive line of commercial projectors. Networking allows the monitoring of projector functions and operation remotely via a web browser. Emails can be sent automatically to report operating status.
NEARLY MAINTENANCE FREE
This projector offers long periods of maintenance-free use, without the need for lamp replacement, and filter replacement. The PDG-DWL2500 is equipped with SANYO's proprietary hybrid filter, composed of multiple filter layers, and the lamp life has been improved compared to conventional models. The longer lamp lifespan and long life filter saves time and money.
COMPACT DESIGN FOR SAVING SPACE IN INSTALLATION
A newly developed single chip DLP format optical engine makes the projector more compact.
CLOSED CAPTION The PDG-DWL2500 is Closed Caption compatible.
- DLP®
- Digital signal reflected off a DMD chip and then through a color wheel, projecting the image.
- Built-in Network
- Built-in Network function.
- Ultra-Short Throw
- Short focus projector with the shortest projection distance.
- Closed Caption
- Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
- 3D Ready
- LARGE-SCREEN 3D PROJECTION CAPABILITY.
- The "Frame Sequential Display Format" a technology that rapidly alternates between left-eye and right-eye images for 3D technology enables the viewing of 3D images when wearing active shutter 3D glasses.
- [Note: 3D glasses (sold separately) are required in order to view projected images in 3D. (DLP Link and IR formats compatible.)]