Sanyo North America Corporation
SANYO SPECIAL BUNDLE MODEL SANYO offers special bundle package for projector and wall mount. SHORT THROW PROJECTION FROM ONLY 34 INCHES AWAY (PDG-DWL100) Project a large 80" diagonal image from the world's shortest projection distance of 34(DWL100) -39(DXL100) inches is achieved by advanced ultra short-focus mirror optical system. This means large images even in relatively small rooms. FLEXIBILITY WITH D-SUB15 VGA INPUT AND MONITOR OUT The PDG-DWL100S/DXL100S offers excellent versatility via 2 D-Sub 15 input/output terminals. Using an optional adapter cable, the D-Sub 15 input can even accept component video signals. One of them can also be connected and used for monitor output for greater flexibility. 8-WATT SPEAKER PLUS MANY FEATURES FOR EDUCATION USE Projectors are increasingly used in more media-rich presentations and are becoming a truly multi-media device. The PDG-DWL100/DXL100 have a 8-watt speaker, loud enough for an average classroom or business meeting room. This eliminates the need for a separate speaker system. NETWORKING CAPABILITY The PDG-DWL100/DXL100 are equipped with SANYO's exclusive PJ Network Interface for wired networking, a common feature among SANYO's extensive line of commercial projectors. Networking allows the monitoring of projector functions and operation from a long distance via a web browser. Emails can be sent automatically to report the operating status. SPACE SAVING DESIGN The use of a short-throw lens makes it possible to move the projector from the center of the classroom or meeting room, to a spot closer to the screen. This frees up more room space, and cuts down on the possibility of viewers blocking the image. CLOSED CAPTION Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for hearing impaired individuals or audio off situations. KEYSTONE CORRECTION To compensate for keystone (trapezoidal) picture distortion, the PDG-DWL100/DXL100 provides vertical keystone correction with a correction range up to +/-15 degrees.
DLP®
Digital signal reflected off a DMD chip and then through a color wheel, projecting the image.
Built-in Network
Built-in Network function.
Ultra-Short Throw
Short focus projector with the shortest projection distance.
Closed Caption
Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals
Sanyo North America Corporation
SANYO SPECIAL BUNDLE MODEL
SANYO offers special bundle package for projector and wall mount.
SHORT THROW PROJECTION FROM ONLY 34 INCHES AWAY (PDG-DWL100)
Project a large 80" diagonal image from the world's shortest projection distance of 34(DWL100) -39(DXL100) inches is achieved by advanced ultra short-focus mirror optical system. This means large images even in relatively small rooms.
FLEXIBILITY WITH D-SUB15 VGA INPUT AND MONITOR OUT
The PDG-DWL100S/DXL100S offers excellent versatility via 2 D-Sub 15 input/output terminals. Using an optional adapter cable, the D-Sub 15 input can even accept component video signals. One of them can also be connected and used for monitor output for greater flexibility.
8-WATT SPEAKER PLUS MANY FEATURES FOR EDUCATION USE
Projectors are increasingly used in more media-rich presentations and are becoming a truly multi-media device. The PDG-DWL100/DXL100 have a 8-watt speaker, loud enough for an average classroom or business meeting room. This eliminates the need for a separate speaker system.
NETWORKING CAPABILITY
The PDG-DWL100/DXL100 are equipped with SANYO's exclusive PJ Network Interface for wired networking, a common feature among SANYO's extensive line of commercial projectors. Networking allows the monitoring of projector functions and operation from a long distance via a web browser. Emails can be sent automatically to report the operating status.
SPACE SAVING DESIGN
The use of a short-throw lens makes it possible to move the projector from the center of the classroom or meeting room, to a spot closer to the screen. This frees up more room space, and cuts down on the possibility of viewers blocking the image.
CLOSED CAPTION
Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for hearing impaired individuals or audio off situations.
KEYSTONE CORRECTION
To compensate for keystone (trapezoidal) picture distortion, the PDG-DWL100/DXL100 provides vertical keystone correction with a correction range up to +/-15 degrees.
- DLP®
- Digital signal reflected off a DMD chip and then through a color wheel, projecting the image.
- Built-in Network
- Built-in Network function.
- Ultra-Short Throw
- Short focus projector with the shortest projection distance.
- Closed Caption
- Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals