Sanyo North America Corporation - 2,600 ANSI Lumens WXGA Ultra Short Throw Projector
The PDG-DWL100 is a value-priced DLP® projector that features a short focal length lens, XGA resolution (1024 x 800, 16:10), networking capability, closed captioning, and a clever space saving design. The PDG-DWL100 has an HDMI input terminal. The PDG-DWL100 is outfitted with a short focal length lens that allows it to project a full 80-inch image from a distance of only 39-inches. Combined with the unit's small dimensions, the short throw lens allows both educators and business professionals to use the projector in virtually any location, especially small venues like conference and classrooms. It's now possible to move the projector from the center of the room and place it closer to the screen, freeing up seating space while keeping the audience from interfering with the projected image. An RJ45 connector for wired LAN control offers easy control and management of multiple projectors from a remote location. This is a great projector for education or business needs. A short throw lens and a 8 watt speaker make it a great presentation device.
SHORT THROW PROJECTION FROM ONLY 34 INCHES AWAY
The PDG-DWL100 can project a full wide WXGA (1280 x 800) 80-inch image from a distance of only 34 inches from the screen.
Teachers can project images on the blackboard right from their desk. This means large images even in relatively small rooms.
The PDG-DWL100 has an HDMI input terminal which is the most popular connection for wide aspect ratio projector.
FLEXIBILITY WITH D-SUB15 VGA INPUT AND MONITOR OUT
The PDG-DWL100 offers excellent versatility via 2 D-Sub 15 input/output terminals.
Using an optional adapter cable, the D-Sub 15 input can even accept component video signals.
One of them can be connected and used for monitor output for greater flexibility.
8-WATT SPEAKER PLUS MANY FEATURES FOR EDUCATION USE
Projectors are increasingly used in more media-rich presentations and are becoming a truly multi-media device.
The PDG-DWL100 has a 8-watt speaker, loud enough for an average classroom or business meeting room.
This eliminates the need for a separate speaker system.
NETWORKING CAPABILITY
The PDG-DWL100 is equipped with SANYO's exclusive PJ Network Interface for wired networking, a common feature among SANYO's extensive line of commercial projectors.
Networking allows the monitoring of projector functions and operation from a long distance via a web browser. Emails can be sent automatically to report the operating status.
SPACE SAVING DESIGN
The use of a short-throw lens makes it possible to move the projector from the center of the classroom or meeting room, to a spot closer to the screen.
This frees up more room space, and cuts down on the possibility of viewers blocking the image with their shadows.
CLOSED CAPTION
Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for hearing impaired individuals or audio off situations.
KEYSTONE CORRECTION
To compensate for keystone (trapezoidal) picture distortion, the PDG-DWL100 provides vertical keystone correction with a correction range up to +/-15 degrees.
Sanyo North America Corporation - 2,600 ANSI Lumens WXGA Ultra Short Throw Projector
The PDG-DWL100 is a value-priced DLP® projector that features a short focal length lens, XGA resolution (1024 x 800, 16:10), networking capability, closed captioning, and a clever space saving design. The PDG-DWL100 has an HDMI input terminal.
The PDG-DWL100 is outfitted with a short focal length lens that allows it to project a full 80-inch image from a distance of only 39-inches. Combined with the unit's small dimensions, the short throw lens allows both educators and business professionals to use the projector in virtually any location, especially small venues like conference and classrooms. It's now possible to move the projector from the center of the room and place it closer to the screen, freeing up seating space while keeping the audience from interfering with the projected image.
An RJ45 connector for wired LAN control offers easy control and management of multiple projectors from a remote location.
This is a great projector for education or business needs. A short throw lens and a 8 watt speaker make it a great presentation device.
- SHORT THROW PROJECTION FROM ONLY 34 INCHES AWAY
- The PDG-DWL100 can project a full wide WXGA (1280 x 800) 80-inch image from a distance of only 34 inches from the screen.
- Teachers can project images on the blackboard right from their desk. This means large images even in relatively small rooms.
- The PDG-DWL100 has an HDMI input terminal which is the most popular connection for wide aspect ratio projector.
- FLEXIBILITY WITH D-SUB15 VGA INPUT AND MONITOR OUT
- The PDG-DWL100 offers excellent versatility via 2 D-Sub 15 input/output terminals.
- Using an optional adapter cable, the D-Sub 15 input can even accept component video signals.
- One of them can be connected and used for monitor output for greater flexibility.
- 8-WATT SPEAKER PLUS MANY FEATURES FOR EDUCATION USE
- Projectors are increasingly used in more media-rich presentations and are becoming a truly multi-media device.
- The PDG-DWL100 has a 8-watt speaker, loud enough for an average classroom or business meeting room.
- This eliminates the need for a separate speaker system.
- NETWORKING CAPABILITY
- The PDG-DWL100 is equipped with SANYO's exclusive PJ Network Interface for wired networking, a common feature among SANYO's extensive line of commercial projectors.
- Networking allows the monitoring of projector functions and operation from a long distance via a web browser. Emails can be sent automatically to report the operating status.
- SPACE SAVING DESIGN
- The use of a short-throw lens makes it possible to move the projector from the center of the classroom or meeting room, to a spot closer to the screen.
- This frees up more room space, and cuts down on the possibility of viewers blocking the image with their shadows.
- CLOSED CAPTION
- Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for hearing impaired individuals or audio off situations.
- KEYSTONE CORRECTION
- To compensate for keystone (trapezoidal) picture distortion, the PDG-DWL100 provides vertical keystone correction with a correction range up to +/-15 degrees.