Sanyo North America Corporation - 2,500 Lumens SVGA Ultraportable Projector
The small DLP PDG-DSU30 contains a DMD panel and 6-segment color wheel with high-contrast optical system that achieves a contrast ratio as high as 2,200:1, exhibiting natural and smooth gradation. This easy set up projector uses a 180-watt UHP lamp for outstanding brightness and well-balanced color reproduction. The PDG-DSU30 provides 2,500 lumens brightness. The compact design 11.3" x 3.4" x 7.5" and lightweight body lets you make presentations almost anywhere. To compensate for keystone picture distortion. The PDG-DSU30 provides vertical keystone correction with a range up to +/- 15 degrees. Auto input search assists your set-up and versatile go-anywhere capability make this a truly portable projector. The PDG-DSU30 can be ceiling or inverse mounted for enhanced versatility.
DLP®
Digital signal reflected off a DMD chip and then through a color wheel, projecting the image.
ULTRA-COMPACT, FULLY PORTABLE SVGA DESIGN
Not much larger than a laptop PC the PDG-DSU30 weighs less than DLP® 5.1 pounds and delivers true SVGA picture quality in a versatile, goanywhere system.
HIGH BRIGHTNESS AND CONTRAST
A brightness level of 2500 ANSI Lumens and a contrast ratio of 2200:1 make this projector a winner in its category. It's all the quality DLP® technology has become known for.
BETTER CONTROL
The PDG DSU30 comes with an RS232C control port x1 for advanced projection control.
F2.41 - 2.55 ZOOM LENS
A flexible zoom lens allows for projection setup in both business and home environments. This lens is adjustable to show up to a 300 inch diagonal screen size.
AUTO INPUT SEARCH
This special feature searches, finds and displays incoming source material automatically.
SPECIAL FEATURES
6 Segment color wheel produces vivid colors and versatile go anywhere capability make this a truly portable projector. Also may be ceiling or inverse mounted for enhanced versatility.
ENVIRONMENT FRIENDLY POWER CONSUMPTION IN ECO STANDBY MODE: 1W
The power consumption is reduced in Eco standby mode to 1W.
Sanyo North America Corporation - 2,500 Lumens SVGA Ultraportable Projector
The small DLP PDG-DSU30 contains a DMD panel and 6-segment color wheel with high-contrast optical system that achieves a contrast ratio as high as 2,200:1, exhibiting natural and smooth gradation. This easy set up projector uses a 180-watt UHP lamp for outstanding brightness and well-balanced color reproduction. The PDG-DSU30 provides 2,500 lumens brightness. The compact design 11.3" x 3.4" x 7.5" and lightweight body lets you make presentations almost anywhere. To compensate for keystone picture distortion. The PDG-DSU30 provides vertical keystone correction with a range up to +/- 15 degrees. Auto input search assists your set-up and versatile go-anywhere capability make this a truly portable projector. The PDG-DSU30 can be ceiling or inverse mounted for enhanced versatility.
- DLP®
- Digital signal reflected off a DMD chip and then through a color wheel, projecting the image.
- ULTRA-COMPACT, FULLY PORTABLE SVGA DESIGN
- Not much larger than a laptop PC the PDG-DSU30 weighs less than DLP® 5.1 pounds and delivers true SVGA picture quality in a versatile, goanywhere system.
- HIGH BRIGHTNESS AND CONTRAST
- A brightness level of 2500 ANSI Lumens and a contrast ratio of 2200:1 make this projector a winner in its category. It's all the quality DLP® technology has become known for.
- BETTER CONTROL
- The PDG DSU30 comes with an RS232C control port x1 for advanced projection control.
- F2.41 - 2.55 ZOOM LENS
- A flexible zoom lens allows for projection setup in both business and home environments. This lens is adjustable to show up to a 300 inch diagonal screen size.
- AUTO INPUT SEARCH
- This special feature searches, finds and displays incoming source material automatically.
- SPECIAL FEATURES
- 6 Segment color wheel produces vivid colors and versatile go anywhere capability make this a truly portable projector. Also may be ceiling or inverse mounted for enhanced versatility.
- ENVIRONMENT FRIENDLY POWER CONSUMPTION IN ECO STANDBY MODE: 1W
- The power consumption is reduced in Eco standby mode to 1W.