Sanyo North America Corporation
8,000 LUMENS, AND FULL HD VIDEO FOR A HIGH BRIGHTNESS AND SUPERIOR IMAGE This projector is designed to handle 1080p HD (1920 x 1080) high quality resolution image projection. Attention to detail and accuracy allows use of the projector in more demanding situations, such as specialized design fields or CAD applications. The PDG-DHT8000L has two different types of user-changeable color wheels. A 6 segment color wheel provides rich color reproduction and a 4 segment wheels offers higher brightness. DUST-RESISTANT SEALED OPTICAL ENGINE WITH PELTIER COOLING SYSTEM FOR SILENT, AND HIGHLY DURABLE PRIOJECTION The new sealed optical engine uses a peltier element. It cools the DLP® chip silently and it reduces fan noise. The cooling system design prevents dust build-up while maintaining optimal brightness and contrast. HIGHLY DURABLE ACTIVE MAINTENANCE FILTER (AMF) SYSTEM The AMF can block dust and rotate automatically by monitoring intake air volume. When the filter is clogged, a new filter automatically advances up to 10 times. This cartridge can be used up to 35000 hours (Eco mode). ADDITIONAL FEATURES FOR VERSATILE INSTALLATION Equipped with 'Edge Blending function' that allows what feels like boundary-less images with multi-image display possibilities. Built-in 'Color Matching' function correcting variations in color reproduction when using more than one projector. Capable of projecting two images simultaneously either using built-in picture-in-picture mode or picture-by-picture mode. 24/7 FEATURE "LAMP INTERVAL FUNCTION" The lamp interval" function can be used to automatically switch the lamp that is turned on to an alternate lamp after a programmable period of time in order to reduce the initial lamp deterioration. A user can select from [Off/Auto/200h/500h/
1000h/2000h] or 24h" interval time, and rotate each lamp for 24/7 usage.
DLP®
Digital signal reflected off a DMD chip and then through a color wheel, projecting the image.
Built-in Network
Built-in Network function.
Active Maintenance Filter System
Monitors air flow to detect clogged filter and automatically advance to new filter.
Optical Lens System
Easy replacement and maintenance of optical lenses.
Lamp Management System
Monitors the status of each lamp and control of each lamp.
X-Y Power Lens Shift
Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
Sanyo North America Corporation
8,000 LUMENS, AND FULL HD VIDEO FOR A HIGH BRIGHTNESS AND SUPERIOR IMAGE
This projector is designed to handle 1080p HD (1920 x 1080) high quality resolution image projection. Attention to detail and accuracy allows use of the projector in more demanding situations, such as specialized design fields or CAD applications. The PDG-DHT8000L has two different types of user-changeable color wheels. A 6 segment color wheel provides rich color reproduction and a 4 segment wheels offers higher brightness.
DUST-RESISTANT SEALED OPTICAL ENGINE WITH PELTIER COOLING SYSTEM FOR SILENT, AND HIGHLY DURABLE PRIOJECTION
The new sealed optical engine uses a peltier element. It cools the DLP® chip silently and it reduces fan noise. The cooling system design prevents dust build-up while maintaining optimal brightness and contrast.
HIGHLY DURABLE ACTIVE MAINTENANCE FILTER (AMF) SYSTEM
The AMF can block dust and rotate automatically by monitoring intake air volume. When the filter is clogged, a new filter automatically advances up to 10 times. This cartridge can be used up to 35000 hours (Eco mode).
ADDITIONAL FEATURES FOR VERSATILE INSTALLATION
Equipped with 'Edge Blending function' that allows what feels like boundary-less images with multi-image display possibilities. Built-in 'Color Matching' function correcting variations in color reproduction when using more than one projector. Capable of projecting two images simultaneously either using built-in picture-in-picture mode or picture-by-picture mode.
24/7 FEATURE "LAMP INTERVAL FUNCTION"
The lamp interval" function can be used to automatically switch the lamp that is turned on to an alternate lamp after a programmable period of time in order to reduce the initial lamp deterioration. A user can select from [Off/Auto/200h/500h/1000h/2000h] or 24h" interval time, and rotate each lamp for 24/7 usage.
- DLP®
- Digital signal reflected off a DMD chip and then through a color wheel, projecting the image.
- Built-in Network
- Built-in Network function.
- Active Maintenance Filter System
- Monitors air flow to detect clogged filter and automatically advance to new filter.
- Optical Lens System
- Easy replacement and maintenance of optical lenses.
- Lamp Management System
- Monitors the status of each lamp and control of each lamp.
- X-Y Power Lens Shift
- Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.