Sanyo North America Corporation
The PDG-DET100L built-in DLP® panel offer high contrast images. The PDG-DET100L with SXGA+ (1400 x 1050) panel which is used to highly detailed images, such as design or CAD drawings makes a brilliant image.
Higher Brightness and Superior Images
True SXGA+ Resolution
The PDG-DET100L built-in DLP® panel offer high contrast images.
The PDG-DET100L with SXGA+ (1400 x 1050) panel which is used to highly detailed images, such as design or CAD drawings makes a brilliant image.
Industry's Brightest 7500 Lumens and Rich Color Reproduction
A twin color wheel system makes it possible to achieve both high brightness and high color reproduction that is accurate to image signal.
In addition, the user can change color wheel to fit the application.
The 4-segment color wheels team up with two high-output 330-watt lamps to achieve up to 7,500 lumens of brightness in our 2-lamp, SXGA+, 1-chip DLP® projector.
Or you can choose the 6-segment color wheels for even richer, purer color reproduction.
Built in Brilliant Color technology, with its rich color reproduction, makes images more brilliant.
In addition, VIDI lighting technology controls the lamp power for each color wheel segment to maintain stable, high brightness, and significantly improve color performance.
Note: As of June 30, 2009 for 2-lamp, SXGA+, 1-chip DLP® projectors.
DICOM Simulaton Mode
Capable of projecting images approximated to DICOM Part 14 (grayscale standard display function) via 'DICOM Simulation Mode'
'DICOM Simulation Mode' is one of the display settings, a format standard for digital imaging and communications in medicine.
Projects X - ray pictures clearly and precisely; making it ideal for use in medical education.
Note: DICOM (Digital Imaging and Communications in Medicine) is an international standard for digital imaging and communications in medicine.
This product is not a device for medical diagnosis. Do not use this product for actual medical diagnosis.
High Contrast 7500:1
This advanced optical system achieves high contrast
(Note: with DynamicBlack High) to project high-quality images with rich black reproduction, maximizing the quality of the video signals.
Network Control
Featuring the PJ-Net Organizer Board
The PJ-Net Organizer board is provided as standard equipment, for centralized control of projectors over a wired network.
Installing the optional PJ Master into a PC or server also lets you control the PJ-Net Organizer-mounted projectors over a network.
Easy Maintenance
The Industry's longest-lasting 35,000 hour-use filter 'Active Maintenance Filter,' for cleaner and highly durable projection
Equipped with replaceable 'Active Maintenance Filter' for the Industry's longest lasting 35,000 hour-use automatic reel filter cartridge to prevent dust from entering the lamp area...
...while still allowing enough airflow to help the area to remain cool longer durability and reliability from the increased dust resistance and longer lasting filters.
Note: As of the time of sales on August 21, 2009 (when in Eco1 mode, Based on JIS D-0207 accelerated testing environment conditions)
Note: 25,000 hour-use (when in Normal mode, Based on JIS D-0207 accelerated testing environment conditions)
Equipped with new, dust-resistant sealed optical engine
New, improved sealed optical engine cooling design to prevent dust build up, maintaining optimal brightness and contrast, problems that traditionally are difficult to overcome, causing reductions in projection quality...
Improved air control for more exibility in using the projector in a variety of environments.
One-way Flow System
The PDG-DET100L are concentrated into one intake and one exhaust, both on the side, to solve dust-related problems and improve cooling reliability.
Easier Replacement
Lamp and Twin Color Wheel replacement has been simplified to make maintenance easier. Easy removal and replacement of the lamp from the top.
Versatile Installation
Edge Blending & Color Matching
Equipped with "Edge Blending" function that allows what feels like boundary-less images with multi-image display possibilities
Built-in "Color Matching" function correcting variations in color reproduction when using more than one projector.
Power Lens Shift
Featuring both vertical and horizontal lens shift (vertical: 55 %, horizontal:45 % (maximum)), the PDG-DET100L enables intuitive operation for easy on-site setup.
The lens shifts back to the center by pressing a lens shift button for a little.
Vertical Instration
Realizes vertical 360 degree tilt angle projection allowing projection positions from the ceiling or floor, breaking from traditional projection settings.
Useful Features
There is also a Mechanical Shutter System which is popular for a variety of elite professional uses.
The amazing PDG-DET100L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications.
It's a super nova in a star-studded selection of SANYO Portable projectors.
Interchangeable Lenses
Lens removal and attachment are also very easy.
Picture-in-Picture mode and Picture-by-Picture mode
Capable of projecting two images simultaneously either using built-in picture-in-picture mode or picture-by-picture mode.
Sanyo North America Corporation
The PDG-DET100L built-in DLP® panel offer high contrast images. The PDG-DET100L with SXGA+ (1400 x 1050) panel which is used to highly detailed images, such as design or CAD drawings makes a brilliant image.
- Higher Brightness and Superior Images
- True SXGA+ Resolution
- The PDG-DET100L built-in DLP® panel offer high contrast images.
- The PDG-DET100L with SXGA+ (1400 x 1050) panel which is used to highly detailed images, such as design or CAD drawings makes a brilliant image.
- Industry's Brightest 7500 Lumens and Rich Color Reproduction
- A twin color wheel system makes it possible to achieve both high brightness and high color reproduction that is accurate to image signal.
- In addition, the user can change color wheel to fit the application.
- The 4-segment color wheels team up with two high-output 330-watt lamps to achieve up to 7,500 lumens of brightness in our 2-lamp, SXGA+, 1-chip DLP® projector.
- Or you can choose the 6-segment color wheels for even richer, purer color reproduction.
- Built in Brilliant Color technology, with its rich color reproduction, makes images more brilliant.
- In addition, VIDI lighting technology controls the lamp power for each color wheel segment to maintain stable, high brightness, and significantly improve color performance.
- Note: As of June 30, 2009 for 2-lamp, SXGA+, 1-chip DLP® projectors.
- DICOM Simulaton Mode
- Capable of projecting images approximated to DICOM Part 14 (grayscale standard display function) via 'DICOM Simulation Mode'
- 'DICOM Simulation Mode' is one of the display settings, a format standard for digital imaging and communications in medicine.
- Projects X - ray pictures clearly and precisely; making it ideal for use in medical education.
- Note: DICOM (Digital Imaging and Communications in Medicine) is an international standard for digital imaging and communications in medicine.
- This product is not a device for medical diagnosis. Do not use this product for actual medical diagnosis.
- High Contrast 7500:1
- This advanced optical system achieves high contrast
- (Note: with DynamicBlack High) to project high-quality images with rich black reproduction, maximizing the quality of the video signals.
- Network Control
- Featuring the PJ-Net Organizer Board
- The PJ-Net Organizer board is provided as standard equipment, for centralized control of projectors over a wired network.
- Installing the optional PJ Master into a PC or server also lets you control the PJ-Net Organizer-mounted projectors over a network.
- Easy Maintenance
- The Industry's longest-lasting 35,000 hour-use filter
'Active Maintenance Filter,' for cleaner and highly durable projection
- Equipped with replaceable 'Active Maintenance Filter' for the Industry's longest lasting 35,000 hour-use automatic reel filter cartridge to prevent dust from entering the lamp area...
- ...while still allowing enough airflow to help the area to remain cool longer durability and reliability from the increased dust resistance and longer lasting filters.
- Note: As of the time of sales on August 21, 2009 (when in Eco1 mode, Based on JIS D-0207 accelerated testing environment conditions)
- Note: 25,000 hour-use (when in Normal mode, Based on JIS D-0207 accelerated testing environment conditions)
- Equipped with new, dust-resistant sealed optical engine
- New, improved sealed optical engine cooling design to prevent dust build up, maintaining optimal brightness and contrast, problems that traditionally are difficult to overcome, causing reductions in projection quality...
- Improved air control for more exibility in using the projector in a variety of environments.
- One-way Flow System
- The PDG-DET100L are concentrated into one intake and one exhaust, both on the side, to solve dust-related problems and improve cooling reliability.
- Easier Replacement
- Lamp and Twin Color Wheel replacement has been simplified to make maintenance easier. Easy removal and replacement of the lamp from the top.
- Versatile Installation
- Edge Blending & Color Matching
- Equipped with "Edge Blending" function that allows what feels like boundary-less images with multi-image display possibilities
- Built-in "Color Matching" function correcting variations in color reproduction when using more than one projector.
- Power Lens Shift
- Featuring both vertical and horizontal lens shift (vertical: 55 %, horizontal:45 % (maximum)), the PDG-DET100L enables intuitive operation for easy on-site setup.
- The lens shifts back to the center by pressing a lens shift button for a little.
- Vertical Instration
- Realizes vertical 360 degree tilt angle projection allowing projection positions from the ceiling or floor, breaking from traditional projection settings.
- Useful Features
- There is also a Mechanical Shutter System which is popular for a variety of elite professional uses.
- The amazing PDG-DET100L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications.
- It's a super nova in a star-studded selection of SANYO Portable projectors.
- Interchangeable Lenses
- Lens removal and attachment are also very easy.
- Picture-in-Picture mode and Picture-by-Picture mode
- Capable of projecting two images simultaneously either using built-in picture-in-picture mode or picture-by-picture mode.