Visual Sound, Inc. Very High Output 60 x 40 Degree Mid-High Loudspeaker System PD764

Description
JBL Professional The PD764 Precision Directivity™ loudspeaker provides high-impact sound reinforcement at throw distances that are beyond the reach of single-driver designs. The PD764 may be used in clusters with other PD family modules or singly as part of a distributed system. PD100 series low-frequency elements may be added to the array to extend bandwidth and pattern control to the lowest octaves. 60° by 40° Coverage Pattern - symmetrical frontal dimensions allow horizontal or vertical orientation within an array IFS™ Interference Free Summation dual HF driver module eliminates destructive interference and increases output by 6 dB Dual 8 inch horn loaded cone midfrequency drivers provide 6 dB greater output than traditional designs Pattern control maintained to below 400 Hz Co-axial mid/high-frequency module layout improves midfrequency array ability and minimizes size Integrated rigging system simplifies array design and construction
Description
JBL Professional The PD764 Precision Directivity™ loudspeaker provides high-impact sound reinforcement at throw distances that are beyond the reach of single-driver designs. The PD764 may be used in clusters with other PD family modules or singly as part of a distributed system. PD100 series low-frequency elements may be added to the array to extend bandwidth and pattern control to the lowest octaves. 60° by 40° Coverage Pattern - symmetrical frontal dimensions allow horizontal or vertical orientation within an array IFS™ Interference Free Summation dual HF driver module eliminates destructive interference and increases output by 6 dB Dual 8 inch horn loaded cone midfrequency drivers provide 6 dB greater output than traditional designs Pattern control maintained to below 400 Hz Co-axial mid/high-frequency module layout improves midfrequency array ability and minimizes size Integrated rigging system simplifies array design and construction

Suppliers

Company
Product
Description
Supplier Links
Very High Output 60 x 40 Degree Mid-High Loudspeaker System - PD764 - Visual Sound, Inc.
Broomall, PA, USA
Very High Output 60 x 40 Degree Mid-High Loudspeaker System
PD764
Very High Output 60 x 40 Degree Mid-High Loudspeaker System PD764
JBL Professional The PD764 Precision Directivity™ loudspeaker provides high-impact sound reinforcement at throw distances that are beyond the reach of single-driver designs. The PD764 may be used in clusters with other PD family modules or singly as part of a distributed system. PD100 series low-frequency elements may be added to the array to extend bandwidth and pattern control to the lowest octaves. 60° by 40° Coverage Pattern - symmetrical frontal dimensions allow horizontal or vertical orientation within an array IFS™ Interference Free Summation dual HF driver module eliminates destructive interference and increases output by 6 dB Dual 8 inch horn loaded cone midfrequency drivers provide 6 dB greater output than traditional designs Pattern control maintained to below 400 Hz Co-axial mid/high-frequency module layout improves midfrequency array ability and minimizes size Integrated rigging system simplifies array design and construction

JBL Professional

The PD764 Precision Directivity™ loudspeaker provides high-impact sound reinforcement at throw distances that are beyond the reach of single-driver designs. The PD764 may be used in clusters with other PD family modules or singly as part of a distributed system. PD100 series low-frequency elements may be added to the array to extend bandwidth and pattern control to the lowest octaves.

  • 60° by 40° Coverage Pattern - symmetrical frontal dimensions allow horizontal or vertical orientation within an array
  • IFS™ Interference Free Summation dual HF driver module eliminates destructive interference and increases output by 6 dB
  • Dual 8 inch horn loaded cone midfrequency drivers provide 6 dB greater output than traditional designs
  • Pattern control maintained to below 400 Hz
  • Co-axial mid/high-frequency module layout improves midfrequency array ability and minimizes size
  • Integrated rigging system simplifies array design and construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD764
Product Name Very High Output 60 x 40 Degree Mid-High Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 114 dB
Maximum Power 0.0100 watts
Sensitivity 69 dB
View Details
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details