Visual Sound, Inc. Compression Driver 60 W, 16 Ohms PD60A

Description
Atlas Sound Model PD-60A is a fully environment-resistan t 60 watt driver for indoor or outdoor application recommended for use in expansive and/or high ambient sound-level areas. Unit features magnetic-structure components machined to optimum tolerances, 2" voice coil and a plane wave frequency response of 100 - 3,700 Hz (+5dB). Model PD-60A provides screw-type terminals for matching direct to the 16 ohm voice coil impedance. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover which provides strain relief for the interconnecting cable. The PD-60A is terminated in standard 1 3/8"-"18" thread male couplings for use with screw-on horns. Driver provides Accurate Sound Reproduction, Optimum Intelligibility And Dependable Performance Perfect For High Power Public Address Systems Use With CJ-46 BIA100 And DR Series Horns
Description
Atlas Sound Model PD-60A is a fully environment-resistan t 60 watt driver for indoor or outdoor application recommended for use in expansive and/or high ambient sound-level areas. Unit features magnetic-structure components machined to optimum tolerances, 2" voice coil and a plane wave frequency response of 100 - 3,700 Hz (+5dB). Model PD-60A provides screw-type terminals for matching direct to the 16 ohm voice coil impedance. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover which provides strain relief for the interconnecting cable. The PD-60A is terminated in standard 1 3/8"-"18" thread male couplings for use with screw-on horns. Driver provides Accurate Sound Reproduction, Optimum Intelligibility And Dependable Performance Perfect For High Power Public Address Systems Use With CJ-46 BIA100 And DR Series Horns

Suppliers

Company
Product
Description
Supplier Links
Compression Driver 60 W, 16 Ohms - PD60A - Visual Sound, Inc.
Broomall, PA, USA
Compression Driver 60 W, 16 Ohms
PD60A
Compression Driver 60 W, 16 Ohms PD60A
Atlas Sound Model PD-60A is a fully environment-resistan t 60 watt driver for indoor or outdoor application recommended for use in expansive and/or high ambient sound-level areas. Unit features magnetic-structure components machined to optimum tolerances, 2" voice coil and a plane wave frequency response of 100 - 3,700 Hz (+5dB). Model PD-60A provides screw-type terminals for matching direct to the 16 ohm voice coil impedance. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover which provides strain relief for the interconnecting cable. The PD-60A is terminated in standard 1 3/8"-"18" thread male couplings for use with screw-on horns. Driver provides Accurate Sound Reproduction, Optimum Intelligibility And Dependable Performance Perfect For High Power Public Address Systems Use With CJ-46 BIA100 And DR Series Horns

Atlas Sound

Model PD-60A is a fully environment-resistant 60 watt driver for indoor or outdoor application recommended for use in expansive and/or high ambient sound-level areas. Unit features magnetic-structure components machined to optimum tolerances, 2" voice coil and a plane wave frequency response of 100 - 3,700 Hz (+5dB).
Model PD-60A provides screw-type terminals for matching direct to the 16 ohm voice coil impedance. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover which provides strain relief for the interconnecting cable. The PD-60A is terminated in standard 1 3/8"-"18" thread male couplings for use with screw-on horns.

  • Driver provides Accurate Sound Reproduction, Optimum Intelligibility And Dependable Performance
  • Perfect For High Power Public Address Systems
  • Use With CJ-46 BIA100 And DR Series Horns
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD60A
Product Name Compression Driver 60 W, 16 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speaker - 50RA08M - MISCO
Specs
Nominal Power 0.0 watts
Impedance 8 ohms
Sensitivity 80 dB
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 550 ohms
Sensitivity 97.5 dB
Size 0.20 inch (5 mm)
View Details