Visual Sound, Inc. High Output, Low Frequency Loudspeaker with Dual 15 Inch Front Loaded LF, Black Finish PD5125

Description
JBL Professional The PD5125 is a high power low frequency loudspeaker comprised of two 380 mm (15 in) VGC™ Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. It is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high or fullrange systems of the PD5000 and PD700 series. The PD5125 will perform well in any application where high output low bass is required. Low frequency transducers are the 2226H 380 mm (15 in) VGC Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Large vent area assures minimal port compression and low distortion at high output levels. Two high power 380 mm (15 in) low frequency drivers in a compact front-loaded, vented configuration for low frequency extension to 40 Hz Compatible Footprint to PD5000 models Used to assemble arrays using PD5000 mid/high models
Description
JBL Professional The PD5125 is a high power low frequency loudspeaker comprised of two 380 mm (15 in) VGC™ Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. It is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high or fullrange systems of the PD5000 and PD700 series. The PD5125 will perform well in any application where high output low bass is required. Low frequency transducers are the 2226H 380 mm (15 in) VGC Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Large vent area assures minimal port compression and low distortion at high output levels. Two high power 380 mm (15 in) low frequency drivers in a compact front-loaded, vented configuration for low frequency extension to 40 Hz Compatible Footprint to PD5000 models Used to assemble arrays using PD5000 mid/high models

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Output, Low Frequency Loudspeaker with Dual 15 Inch Front Loaded LF, Black Finish
PD5125
High Output, Low Frequency Loudspeaker with Dual 15 Inch Front Loaded LF, Black Finish PD5125
JBL Professional The PD5125 is a high power low frequency loudspeaker comprised of two 380 mm (15 in) VGC™ Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. It is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high or fullrange systems of the PD5000 and PD700 series. The PD5125 will perform well in any application where high output low bass is required. Low frequency transducers are the 2226H 380 mm (15 in) VGC Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Large vent area assures minimal port compression and low distortion at high output levels. Two high power 380 mm (15 in) low frequency drivers in a compact front-loaded, vented configuration for low frequency extension to 40 Hz Compatible Footprint to PD5000 models Used to assemble arrays using PD5000 mid/high models

JBL Professional

The PD5125 is a high power low frequency loudspeaker comprised of two 380 mm (15 in) VGC™ Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. It is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high or fullrange systems of the PD5000 and PD700 series. The PD5125 will perform well in any application where high output low bass is required. Low frequency transducers are the 2226H 380 mm (15 in) VGC Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Large vent area assures minimal port compression and low distortion at high output levels.

  • Two high power 380 mm (15 in) low frequency drivers in a compact front-loaded, vented configuration for low frequency extension to 40 Hz
  • Compatible Footprint to PD5000 models
  • Used to assemble arrays using PD5000 mid/high models
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5125
Product Name High Output, Low Frequency Loudspeaker with Dual 15 Inch Front Loaded LF, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675377 - RS Components, Ltd.
Specs
Size 1.25 inch (32 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 342 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
W3v3 10-inch Subwoofer Driver (500 W, 4 Ω) - 10W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details