Visual Sound, Inc. High Output, Low Frequency Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish PD5122

Description
JBL Professional The PD5122 is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high-only or fullrange systems of the PD5000 series. The PD5122 is principally intended to be used in conjunction with PD5322 full range systems to construct arrays with extended low frequency pattern control. Low frequency transducers are the 2206H 300 mm (12 in) VGC™ Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz Compatible Footprint to PD5322 models Used to assemble steerable arrays using PD5322 models
Description
JBL Professional The PD5122 is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high-only or fullrange systems of the PD5000 series. The PD5122 is principally intended to be used in conjunction with PD5322 full range systems to construct arrays with extended low frequency pattern control. Low frequency transducers are the 2206H 300 mm (12 in) VGC™ Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz Compatible Footprint to PD5322 models Used to assemble steerable arrays using PD5322 models

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Output, Low Frequency Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish
PD5122
High Output, Low Frequency Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish PD5122
JBL Professional The PD5122 is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high-only or fullrange systems of the PD5000 series. The PD5122 is principally intended to be used in conjunction with PD5322 full range systems to construct arrays with extended low frequency pattern control. Low frequency transducers are the 2206H 300 mm (12 in) VGC™ Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz Compatible Footprint to PD5322 models Used to assemble steerable arrays using PD5322 models

JBL Professional

The PD5122 is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high-only or fullrange systems of the PD5000 series. The PD5122 is principally intended to be used in conjunction with PD5322 full range systems to construct arrays with extended low frequency pattern control. Low frequency transducers are the 2206H 300 mm (12 in) VGC™ Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling.

  • Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz
  • Compatible Footprint to PD5322 models
  • Used to assemble steerable arrays using PD5322 models
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5122
Product Name High Output, Low Frequency Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4538997 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details