Visual Sound, Inc. UHF 30 Channel 900 MHz True Diversity Single-Channel Handheld Wireless System PCX U302 - Handheld

Description
Peavey Electronics A professional 30 channel UHF wireless system. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception. UHF 30 Channel 900 MHz True diversity single-channel handheld wireless system Frequency tracking and muting circuit Balanced and unbalanced outputs RF signal level indicator Audio level signal indicator Volume control Front mount antennas Squelch adjustment Battery strength indicator Frequency response: 60 Hz - 18 kHz Dynamic range: >119 dB Condenser microphone element 1/2 rack space (rack hardware available)
Description
Peavey Electronics A professional 30 channel UHF wireless system. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception. UHF 30 Channel 900 MHz True diversity single-channel handheld wireless system Frequency tracking and muting circuit Balanced and unbalanced outputs RF signal level indicator Audio level signal indicator Volume control Front mount antennas Squelch adjustment Battery strength indicator Frequency response: 60 Hz - 18 kHz Dynamic range: >119 dB Condenser microphone element 1/2 rack space (rack hardware available)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UHF 30 Channel 900 MHz True Diversity Single-Channel Handheld Wireless System
PCX U302 - Handheld
UHF 30 Channel 900 MHz True Diversity Single-Channel Handheld Wireless System PCX U302 - Handheld
Peavey Electronics A professional 30 channel UHF wireless system. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception. UHF 30 Channel 900 MHz True diversity single-channel handheld wireless system Frequency tracking and muting circuit Balanced and unbalanced outputs RF signal level indicator Audio level signal indicator Volume control Front mount antennas Squelch adjustment Battery strength indicator Frequency response: 60 Hz - 18 kHz Dynamic range: >119 dB Condenser microphone element 1/2 rack space (rack hardware available)

Peavey Electronics

A professional 30 channel UHF wireless system. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

  • UHF 30 Channel 900 MHz True diversity single-channel handheld wireless system
  • Frequency tracking and muting circuit
  • Balanced and unbalanced outputs
  • RF signal level indicator
  • Audio level signal indicator
  • Volume control
  • Front mount antennas
  • Squelch adjustment
  • Battery strength indicator
  • Frequency response: 60 Hz - 18 kHz
  • Dynamic range: >119 dB
  • Condenser microphone element
  • 1/2 rack space (rack hardware available)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX U302 - Handheld
Product Name UHF 30 Channel 900 MHz True Diversity Single-Channel Handheld Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details