Visual Sound, Inc. 100-channel, True diversity Handheld Wireless System PCX U1002 - Handheld

Description
Peavey Electronics Peavey proudly introduces its 100-channel, true diversity Pro Comm® PCX U-1002 wireless systems for live voice and guitar reproduction. PCX U-1002 systems are available with handheld or hands-free microphones and feature automatic channel scanning and control for user-friendly operation. The Pro Comm® PCX U-1002 employs AutoScan™ technology, which allows it to automatically search for non-interfering channels to resolve abrupt changes in frequency and maximize your wireless system performance. In addition to AutoScan on the receiver, the transmitter features CCS™ (Channel Control System), which sets the channel of the transmitter rapidly and precisely. A handheld, lightweight magnesium belt-pack transmitter utilizes an LCD that displays channel and battery status and group information. The compact PCX U-1002 receiver occupies one half-rack-space, includes XLR and 1/4 inch outputs and features a color LCD panel displaying function statuses. 100 channels AutoScan™ technology automatically finds channel with no interference CCS™ technology autnomatically sets channel selection on transmitter Color LCD on receiver indication functions and battery status LCD on transmitters indicating channel and battery status XLR and 1/4 inch outputs Powered antenna connections for optional booster System includes metal receiver and belt pack
Description
Peavey Electronics Peavey proudly introduces its 100-channel, true diversity Pro Comm® PCX U-1002 wireless systems for live voice and guitar reproduction. PCX U-1002 systems are available with handheld or hands-free microphones and feature automatic channel scanning and control for user-friendly operation. The Pro Comm® PCX U-1002 employs AutoScan™ technology, which allows it to automatically search for non-interfering channels to resolve abrupt changes in frequency and maximize your wireless system performance. In addition to AutoScan on the receiver, the transmitter features CCS™ (Channel Control System), which sets the channel of the transmitter rapidly and precisely. A handheld, lightweight magnesium belt-pack transmitter utilizes an LCD that displays channel and battery status and group information. The compact PCX U-1002 receiver occupies one half-rack-space, includes XLR and 1/4 inch outputs and features a color LCD panel displaying function statuses. 100 channels AutoScan™ technology automatically finds channel with no interference CCS™ technology autnomatically sets channel selection on transmitter Color LCD on receiver indication functions and battery status LCD on transmitters indicating channel and battery status XLR and 1/4 inch outputs Powered antenna connections for optional booster System includes metal receiver and belt pack

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
100-channel, True diversity Handheld Wireless System
PCX U1002 - Handheld
100-channel, True diversity Handheld Wireless System PCX U1002 - Handheld
Peavey Electronics Peavey proudly introduces its 100-channel, true diversity Pro Comm® PCX U-1002 wireless systems for live voice and guitar reproduction. PCX U-1002 systems are available with handheld or hands-free microphones and feature automatic channel scanning and control for user-friendly operation. The Pro Comm® PCX U-1002 employs AutoScan™ technology, which allows it to automatically search for non-interfering channels to resolve abrupt changes in frequency and maximize your wireless system performance. In addition to AutoScan on the receiver, the transmitter features CCS™ (Channel Control System), which sets the channel of the transmitter rapidly and precisely. A handheld, lightweight magnesium belt-pack transmitter utilizes an LCD that displays channel and battery status and group information. The compact PCX U-1002 receiver occupies one half-rack-space, includes XLR and 1/4 inch outputs and features a color LCD panel displaying function statuses. 100 channels AutoScan™ technology automatically finds channel with no interference CCS™ technology autnomatically sets channel selection on transmitter Color LCD on receiver indication functions and battery status LCD on transmitters indicating channel and battery status XLR and 1/4 inch outputs Powered antenna connections for optional booster System includes metal receiver and belt pack

Peavey Electronics

Peavey proudly introduces its 100-channel, true diversity Pro Comm® PCX U-1002 wireless systems for live voice and guitar reproduction. PCX U-1002 systems are available with handheld or hands-free microphones and feature automatic channel scanning and control for user-friendly operation. The Pro Comm® PCX U-1002 employs AutoScan™ technology, which allows it to automatically search for non-interfering channels to resolve abrupt changes in frequency and maximize your wireless system performance. In addition to AutoScan on the receiver, the transmitter features CCS™ (Channel Control System), which sets the channel of the transmitter rapidly and precisely. A handheld, lightweight magnesium belt-pack transmitter utilizes an LCD that displays channel and battery status and group information. The compact PCX U-1002 receiver occupies one half-rack-space, includes XLR and 1/4 inch outputs and features a color LCD panel displaying function statuses.

  • 100 channels
  • AutoScan™ technology automatically finds channel with no interference
  • CCS™ technology autnomatically sets channel selection on transmitter
  • Color LCD on receiver indication functions and battery status
  • LCD on transmitters indicating channel and battery status
  • XLR and 1/4 inch outputs
  • Powered antenna connections for optional booster
  • System includes metal receiver and belt pack
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX U1002 - Handheld
Product Name 100-channel, True diversity Handheld Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers