Visual Sound, Inc. Pro Comm® PCX U-1002 Lavalier Wireless System PCX U-1002 Lavalier

Description
Peavey Electronics Peavey proudly introduces its 100-channel, true diversity Pro Comm® PCX U-1002 wireless systems for live voice and guitar reproduction. PCX U-1002 systems are available with handheld or hands-free microphones and feature automatic channel scanning and control for user-friendly operation. The Pro Comm® PCX U-1002 employs AutoScan™ technology, which allows it to automatically search for non-interfering channels to resolve abrupt changes in frequency and maximize your wireless system performance. In addition to AutoScan on the receiver, the transmitter features CCS™ (Channel Control System), which sets the channel of the transmitter rapidly and precisely. A handheld, lightweight magnesium belt-pack transmitter utilizes an LCD that displays channel and battery status and group information. The compact PCX U-1002 receiver occupies one half-rack-space, includes XLR and 1/4" outputs and features a color LCD panel displaying function statuses.
Description
Peavey Electronics Peavey proudly introduces its 100-channel, true diversity Pro Comm® PCX U-1002 wireless systems for live voice and guitar reproduction. PCX U-1002 systems are available with handheld or hands-free microphones and feature automatic channel scanning and control for user-friendly operation. The Pro Comm® PCX U-1002 employs AutoScan™ technology, which allows it to automatically search for non-interfering channels to resolve abrupt changes in frequency and maximize your wireless system performance. In addition to AutoScan on the receiver, the transmitter features CCS™ (Channel Control System), which sets the channel of the transmitter rapidly and precisely. A handheld, lightweight magnesium belt-pack transmitter utilizes an LCD that displays channel and battery status and group information. The compact PCX U-1002 receiver occupies one half-rack-space, includes XLR and 1/4" outputs and features a color LCD panel displaying function statuses.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX U-1002 Lavalier Wireless System - PCX U-1002 Lavalier - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX U-1002 Lavalier Wireless System
PCX U-1002 Lavalier
Pro Comm® PCX U-1002 Lavalier Wireless System PCX U-1002 Lavalier
Peavey Electronics Peavey proudly introduces its 100-channel, true diversity Pro Comm® PCX U-1002 wireless systems for live voice and guitar reproduction. PCX U-1002 systems are available with handheld or hands-free microphones and feature automatic channel scanning and control for user-friendly operation. The Pro Comm® PCX U-1002 employs AutoScan™ technology, which allows it to automatically search for non-interfering channels to resolve abrupt changes in frequency and maximize your wireless system performance. In addition to AutoScan on the receiver, the transmitter features CCS™ (Channel Control System), which sets the channel of the transmitter rapidly and precisely. A handheld, lightweight magnesium belt-pack transmitter utilizes an LCD that displays channel and battery status and group information. The compact PCX U-1002 receiver occupies one half-rack-space, includes XLR and 1/4" outputs and features a color LCD panel displaying function statuses.

Peavey Electronics

Peavey proudly introduces its 100-channel, true diversity Pro Comm® PCX U-1002 wireless systems for live voice and guitar reproduction. PCX U-1002 systems are available with handheld or hands-free microphones and feature automatic channel scanning and control for user-friendly operation. The Pro Comm® PCX U-1002 employs AutoScan™ technology, which allows it to automatically search for non-interfering channels to resolve abrupt changes in frequency and maximize your wireless system performance. In addition to AutoScan on the receiver, the transmitter features CCS™ (Channel Control System), which sets the channel of the transmitter rapidly and precisely. A handheld, lightweight magnesium belt-pack transmitter utilizes an LCD that displays channel and battery status and group information. The compact PCX U-1002 receiver occupies one half-rack-space, includes XLR and 1/4" outputs and features a color LCD panel displaying function statuses.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX U-1002 Lavalier
Product Name Pro Comm® PCX U-1002 Lavalier Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Noise Canceling Microphones - CEM-N9750EAA544NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details