Visual Sound, Inc. PCX Lite Photo Divider

Description
Porter Case, Inc. - The PCX Lite Photo Divider case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage when in the CART position. The PCX Lite Photo Divider case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other gear when in the CART position. The PCX Lite Photo Divider camera case with CART has all of the external features of the patented PCX Lite Standard luggage. It is designed as an affordable lightweight semi-hard side wheeled luggage case to protect your most valuable camera equipment. The inside of the lid is protected with a sturdy internal layer of PE plastic and a convoluted foam insert held in place with the elastic cross over straps. The bottom is covered with a 1/2" protective sheet of closed cell HDPE foam. The camera divider system has an outer cloth covered foam ring with Velcro loop and 8 adjustable divider panels with Velcro Tabs that allow you to customize the interior for you personal needs. Transport, protect, and organize your expensive photo camera equipment by rolling in "on board" with you to protect it from airline damage or theft and check your other luggage. Before and after a trip the built in CART is there when you need it to carry up to 100 pounds of other cases on top. Airline Regulation carry-on size Carries up to 100 pounds on top Customizable Weighs approximately 12 lbs. 38.5" (98 cm) Extension handle with single button controls High Flotation 1.75" x 1.75" ball bearing wheels Side and end, side strap handles Exterior: 22" x 14" x 8" 600 denier tear-resistant,water -resistant material
Description
Porter Case, Inc. - The PCX Lite Photo Divider case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage when in the CART position. The PCX Lite Photo Divider case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other gear when in the CART position. The PCX Lite Photo Divider camera case with CART has all of the external features of the patented PCX Lite Standard luggage. It is designed as an affordable lightweight semi-hard side wheeled luggage case to protect your most valuable camera equipment. The inside of the lid is protected with a sturdy internal layer of PE plastic and a convoluted foam insert held in place with the elastic cross over straps. The bottom is covered with a 1/2" protective sheet of closed cell HDPE foam. The camera divider system has an outer cloth covered foam ring with Velcro loop and 8 adjustable divider panels with Velcro Tabs that allow you to customize the interior for you personal needs. Transport, protect, and organize your expensive photo camera equipment by rolling in "on board" with you to protect it from airline damage or theft and check your other luggage. Before and after a trip the built in CART is there when you need it to carry up to 100 pounds of other cases on top. Airline Regulation carry-on size Carries up to 100 pounds on top Customizable Weighs approximately 12 lbs. 38.5" (98 cm) Extension handle with single button controls High Flotation 1.75" x 1.75" ball bearing wheels Side and end, side strap handles Exterior: 22" x 14" x 8" 600 denier tear-resistant,water -resistant material

Suppliers

Company
Product
Description
Supplier Links
Porter Case, Inc. - The PCX Lite Photo Divider case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage when in the CART position. The PCX Lite Photo Divider case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other gear when in the CART position. The PCX Lite Photo Divider camera case with CART has all of the external features of the patented PCX Lite Standard luggage. It is designed as an affordable lightweight semi-hard side wheeled luggage case to protect your most valuable camera equipment. The inside of the lid is protected with a sturdy internal layer of PE plastic and a convoluted foam insert held in place with the elastic cross over straps. The bottom is covered with a 1/2" protective sheet of closed cell HDPE foam. The camera divider system has an outer cloth covered foam ring with Velcro loop and 8 adjustable divider panels with Velcro Tabs that allow you to customize the interior for you personal needs. Transport, protect, and organize your expensive photo camera equipment by rolling in "on board" with you to protect it from airline damage or theft and check your other luggage. Before and after a trip the built in CART is there when you need it to carry up to 100 pounds of other cases on top. Airline Regulation carry-on size Carries up to 100 pounds on top Customizable Weighs approximately 12 lbs. 38.5" (98 cm) Extension handle with single button controls High Flotation 1.75" x 1.75" ball bearing wheels Side and end, side strap handles Exterior: 22" x 14" x 8" 600 denier tear-resistant,water -resistant material

Porter Case, Inc. - The PCX Lite Photo Divider case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage when in the CART position.

The PCX Lite Photo Divider case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other gear when in the CART position.

The PCX Lite Photo Divider camera case with CART has all of the external features of the patented PCX Lite Standard luggage. It is designed as an affordable lightweight semi-hard side wheeled luggage case to protect your most valuable camera equipment. The inside of the lid is protected with a sturdy internal layer of PE plastic and a convoluted foam insert held in place with the elastic cross over straps. The bottom is covered with a 1/2" protective sheet of closed cell HDPE foam. The camera divider system has an outer cloth covered foam ring with Velcro loop and 8 adjustable divider panels with Velcro Tabs that allow you to customize the interior for you personal needs. Transport, protect, and organize your expensive photo camera equipment by rolling in "on board" with you to protect it from airline damage or theft and check your other luggage. Before and after a trip the built in CART is there when you need it to carry up to 100 pounds of other cases on top.

  • Airline Regulation carry-on size
  • Carries up to 100 pounds on top
  • Customizable
  • Weighs approximately 12 lbs.
  • 38.5" (98 cm) Extension handle with single button controls
  • High Flotation 1.75" x 1.75" ball bearing wheels
  • Side and end, side strap handles
  • Exterior: 22" x 14" x 8"
  • 600 denier tear-resistant,water-resistant material
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number PCX Lite Photo Divider
Height 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details