Visual Sound, Inc. PCX Lite Foam

Description
Porter Case, Inc. - The PCX Lite Foam case with CART is affordable, lightweight, and customizable. It has all of the external features of the patented PCX Lite Standard luggage. The PCX Lite Foam case with CART is affordable, lightweight, and customizable. It has all of the external features of the patented PCX Lite Standard luggage. On the inside, we have added 4 layers of medium density gray foam 1½" thick in the bottom, a convoluted foam sheet in the lid held in place by the elastic cross over straps, and a hidden protective layer of PE sandwiched between cloth layers in the lid. This configuration allows the traveling professional to easily customize the interior to transport, protect, and organize expensive delicate items Airline Regulation carry-on size Weighs approximately 10 lbs. 38.5" (98 cm) Extension handle with single button controls High Flotation 1.75" x 1.75" ball bearing wheels Solid 5/16" steel axle Exterior: 22" x 14" x 8" Carries up to 100 pounds on top 600 dernier tear-resistant, colorfast, water-resistant material
Description
Porter Case, Inc. - The PCX Lite Foam case with CART is affordable, lightweight, and customizable. It has all of the external features of the patented PCX Lite Standard luggage. The PCX Lite Foam case with CART is affordable, lightweight, and customizable. It has all of the external features of the patented PCX Lite Standard luggage. On the inside, we have added 4 layers of medium density gray foam 1½" thick in the bottom, a convoluted foam sheet in the lid held in place by the elastic cross over straps, and a hidden protective layer of PE sandwiched between cloth layers in the lid. This configuration allows the traveling professional to easily customize the interior to transport, protect, and organize expensive delicate items Airline Regulation carry-on size Weighs approximately 10 lbs. 38.5" (98 cm) Extension handle with single button controls High Flotation 1.75" x 1.75" ball bearing wheels Solid 5/16" steel axle Exterior: 22" x 14" x 8" Carries up to 100 pounds on top 600 dernier tear-resistant, colorfast, water-resistant material

Suppliers

Company
Product
Description
Supplier Links
Porter Case, Inc. - The PCX Lite Foam case with CART is affordable, lightweight, and customizable. It has all of the external features of the patented PCX Lite Standard luggage. The PCX Lite Foam case with CART is affordable, lightweight, and customizable. It has all of the external features of the patented PCX Lite Standard luggage. On the inside, we have added 4 layers of medium density gray foam 1½" thick in the bottom, a convoluted foam sheet in the lid held in place by the elastic cross over straps, and a hidden protective layer of PE sandwiched between cloth layers in the lid. This configuration allows the traveling professional to easily customize the interior to transport, protect, and organize expensive delicate items Airline Regulation carry-on size Weighs approximately 10 lbs. 38.5" (98 cm) Extension handle with single button controls High Flotation 1.75" x 1.75" ball bearing wheels Solid 5/16" steel axle Exterior: 22" x 14" x 8" Carries up to 100 pounds on top 600 dernier tear-resistant, colorfast, water-resistant material

Porter Case, Inc. - The PCX Lite Foam case with CART is affordable, lightweight, and customizable. It has all of the external features of the patented PCX Lite Standard luggage.

The PCX Lite Foam case with CART is affordable, lightweight, and customizable. It has all of the external features of the patented PCX Lite Standard luggage. On the inside, we have added 4 layers of medium density gray foam 1½" thick in the bottom, a convoluted foam sheet in the lid held in place by the elastic cross over straps, and a hidden protective layer of PE sandwiched between cloth layers in the lid. This configuration allows the traveling professional to easily customize the interior to transport, protect, and organize expensive delicate items

  • Airline Regulation carry-on size
  • Weighs approximately 10 lbs.
  • 38.5" (98 cm) Extension handle with single button controls
  • High Flotation 1.75" x 1.75" ball bearing wheels
  • Solid 5/16" steel axle
  • Exterior: 22" x 14" x 8"
  • Carries up to 100 pounds on top
  • 600 dernier tear-resistant, colorfast, water-resistant material
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number PCX Lite Foam
Height 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details