Visual Sound, Inc. Full-Range 2-Way Powered Speaker- 100W(50W RMS) 8"woofer and Titanium Compression Horn PCS-8X

Description
Nady Systems, Inc. - Pro Audio Full-range, two-way powered speaker 100W peak (50W RMS)including 8" woofer and Titanium compression horn.... Full-range, two-way powered speaker 100W peak (50W RMS)including 8" woofer and Titanium compression horn. Durable but lightweight molded polypropylene enclosures (designed to deflect bumps and scrapes) Versatile design perfect for small room PA (as FOH and monitor speakers), and project recording applications (as studio monitors) Can be mounted upright on a speaker stand (1"diameter) Wide-angle, short throw, high-frequency dispersion horns with 1.0" diameter precision compression driver Treble, Bass, and Level controls; Channel and Master Level controls XLR balanced and ¼" unbalanced inputs and outputs; RCA inputs
Description
Nady Systems, Inc. - Pro Audio Full-range, two-way powered speaker 100W peak (50W RMS)including 8" woofer and Titanium compression horn.... Full-range, two-way powered speaker 100W peak (50W RMS)including 8" woofer and Titanium compression horn. Durable but lightweight molded polypropylene enclosures (designed to deflect bumps and scrapes) Versatile design perfect for small room PA (as FOH and monitor speakers), and project recording applications (as studio monitors) Can be mounted upright on a speaker stand (1"diameter) Wide-angle, short throw, high-frequency dispersion horns with 1.0" diameter precision compression driver Treble, Bass, and Level controls; Channel and Master Level controls XLR balanced and ¼" unbalanced inputs and outputs; RCA inputs

Suppliers

Company
Product
Description
Supplier Links
Full-Range 2-Way Powered Speaker- 100W(50W RMS) 8
Broomall, PA, USA
Full-Range 2-Way Powered Speaker- 100W(50W RMS) 8"woofer and Titanium Compression Horn
PCS-8X
Full-Range 2-Way Powered Speaker- 100W(50W RMS) 8"woofer and Titanium Compression Horn PCS-8X
Nady Systems, Inc. - Pro Audio Full-range, two-way powered speaker 100W peak (50W RMS)including 8" woofer and Titanium compression horn.... Full-range, two-way powered speaker 100W peak (50W RMS)including 8" woofer and Titanium compression horn. Durable but lightweight molded polypropylene enclosures (designed to deflect bumps and scrapes) Versatile design perfect for small room PA (as FOH and monitor speakers), and project recording applications (as studio monitors) Can be mounted upright on a speaker stand (1"diameter) Wide-angle, short throw, high-frequency dispersion horns with 1.0" diameter precision compression driver Treble, Bass, and Level controls; Channel and Master Level controls XLR balanced and ¼" unbalanced inputs and outputs; RCA inputs

Nady Systems, Inc. - Pro Audio

Full-range, two-way powered speaker 100W peak (50W RMS)including 8" woofer and Titanium compression horn....

Full-range, two-way powered speaker 100W peak (50W RMS)including 8" woofer and Titanium compression horn.

  • Durable but lightweight molded polypropylene enclosures (designed to deflect bumps and scrapes)
  • Versatile design perfect for small room PA (as FOH and monitor speakers), and project recording applications (as studio monitors)
  • Can be mounted upright on a speaker stand (1"diameter)
  • Wide-angle, short throw, high-frequency dispersion horns with 1.0" diameter precision compression driver
  • Treble, Bass, and Level controls; Channel and Master Level controls
  • XLR balanced and ¼" unbalanced inputs and outputs; RCA inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PCS-8X
Product Name Full-Range 2-Way Powered Speaker- 100W(50W RMS) 8"woofer and Titanium Compression Horn
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details