Visual Sound, Inc. P-Cab Series™ Powered Speaker PCS-15

Description
Nady Systems, Inc. - Pro Audio Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-15 - Full-range, 2-way active 250W RMS powered speaker with 15" woofer, 7" x 14" titanium horn. Ultimate flexible design-flyable, stackable, pole mountable, or can be used as a floor monitor when laid on its side with supplied brace mounts. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).
Description
Nady Systems, Inc. - Pro Audio Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-15 - Full-range, 2-way active 250W RMS powered speaker with 15" woofer, 7" x 14" titanium horn. Ultimate flexible design-flyable, stackable, pole mountable, or can be used as a floor monitor when laid on its side with supplied brace mounts. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
P-Cab Series™ Powered Speaker
PCS-15
P-Cab Series™ Powered Speaker PCS-15
Nady Systems, Inc. - Pro Audio Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-15 - Full-range, 2-way active 250W RMS powered speaker with 15" woofer, 7" x 14" titanium horn. Ultimate flexible design-flyable, stackable, pole mountable, or can be used as a floor monitor when laid on its side with supplied brace mounts. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).

Nady Systems, Inc. - Pro Audio

Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-15 - Full-range, 2-way active 250W RMS powered speaker with 15" woofer, 7" x 14" titanium horn. Ultimate flexible design-flyable, stackable, pole mountable, or can be used as a floor monitor when laid on its side with supplied brace mounts. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PCS-15
Product Name P-Cab Series™ Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details