Visual Sound, Inc. P-Cab Series™ Powered Speaker PCS-12

Description
Nady Systems, Inc. - Pro Audio Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-12 - Full-range, 2-way active 200W RMS powered speaker with 12" woofer, 7" x 12.5" titanium horn. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).
Description
Nady Systems, Inc. - Pro Audio Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-12 - Full-range, 2-way active 200W RMS powered speaker with 12" woofer, 7" x 12.5" titanium horn. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).

Suppliers

Company
Product
Description
Supplier Links
P-Cab Series™ Powered Speaker - PCS-12 - Visual Sound, Inc.
Broomall, PA, USA
P-Cab Series™ Powered Speaker
PCS-12
P-Cab Series™ Powered Speaker PCS-12
Nady Systems, Inc. - Pro Audio Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-12 - Full-range, 2-way active 200W RMS powered speaker with 12" woofer, 7" x 12.5" titanium horn. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).

Nady Systems, Inc. - Pro Audio

Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-12 - Full-range, 2-way active 200W RMS powered speaker with 12" woofer, 7" x 12.5" titanium horn. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PCS-12
Product Name P-Cab Series™ Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.26 inch (32 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 550 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details