Visual Sound, Inc. Phase Coherent Cardioid Microphone PCC-130

Description
Crown International, Inc. Crown's PCC Series Phase Coherent Cardioid microphones are unidirectional boundary microphones that offer exceptional acoustic performance in handsome, low-profile enclosures. The PCC-160 is the industry-standard stage floor microphone, while the other models provide an elegant solution for discrete multi-mic applications such as lecterns and boardroom tables as well as altar, teleconferencing and distance-learning applications. Each PCC Series microphone employs Crown's Phase Coherent Cardioid boundary microphone technology to provide impressive gain before feedback and directional pickup without sacrificing tonal quality. This results in microphones with a wide, smooth frequency response, free of phase interference from surface sound reflections. And the microphone's sensitivity is boosted 6 dB by the surface mounting. Designed to withstand the rigors of the stage, the PCC-160 microphone has been finely crafted using the very best materials possible while maintaining affordability. Its low profile enables it to be placed inconspicuously on the stage floor, on a lectern, or any other appropriate surface. In the PCC-170SW and PCC-130SW, flexibility is further enhanced by a membrane switch control option for boardroom and lectern applications. This unique, silent operating switch can be configured three ways: touch on/off, momentary on, or momentary off operation. The PCC-130 features exceptional performance and small size. When the situation demands that a mic be heard but not seen, the PCC-130 is an obvious choice. Its cardioid pattern reduces background noise, reverb, and feedback. A base-mounted, 1/4-inch stereo phone plug version is also available as the PCC-130SPP, and in white as the PCC-130WSPP.
Description
Crown International, Inc. Crown's PCC Series Phase Coherent Cardioid microphones are unidirectional boundary microphones that offer exceptional acoustic performance in handsome, low-profile enclosures. The PCC-160 is the industry-standard stage floor microphone, while the other models provide an elegant solution for discrete multi-mic applications such as lecterns and boardroom tables as well as altar, teleconferencing and distance-learning applications. Each PCC Series microphone employs Crown's Phase Coherent Cardioid boundary microphone technology to provide impressive gain before feedback and directional pickup without sacrificing tonal quality. This results in microphones with a wide, smooth frequency response, free of phase interference from surface sound reflections. And the microphone's sensitivity is boosted 6 dB by the surface mounting. Designed to withstand the rigors of the stage, the PCC-160 microphone has been finely crafted using the very best materials possible while maintaining affordability. Its low profile enables it to be placed inconspicuously on the stage floor, on a lectern, or any other appropriate surface. In the PCC-170SW and PCC-130SW, flexibility is further enhanced by a membrane switch control option for boardroom and lectern applications. This unique, silent operating switch can be configured three ways: touch on/off, momentary on, or momentary off operation. The PCC-130 features exceptional performance and small size. When the situation demands that a mic be heard but not seen, the PCC-130 is an obvious choice. Its cardioid pattern reduces background noise, reverb, and feedback. A base-mounted, 1/4-inch stereo phone plug version is also available as the PCC-130SPP, and in white as the PCC-130WSPP.

Suppliers

Company
Product
Description
Supplier Links
Phase Coherent Cardioid Microphone - PCC-130 - Visual Sound, Inc.
Broomall, PA, USA
Phase Coherent Cardioid Microphone
PCC-130
Phase Coherent Cardioid Microphone PCC-130
Crown International, Inc. Crown's PCC Series Phase Coherent Cardioid microphones are unidirectional boundary microphones that offer exceptional acoustic performance in handsome, low-profile enclosures. The PCC-160 is the industry-standard stage floor microphone, while the other models provide an elegant solution for discrete multi-mic applications such as lecterns and boardroom tables as well as altar, teleconferencing and distance-learning applications. Each PCC Series microphone employs Crown's Phase Coherent Cardioid boundary microphone technology to provide impressive gain before feedback and directional pickup without sacrificing tonal quality. This results in microphones with a wide, smooth frequency response, free of phase interference from surface sound reflections. And the microphone's sensitivity is boosted 6 dB by the surface mounting. Designed to withstand the rigors of the stage, the PCC-160 microphone has been finely crafted using the very best materials possible while maintaining affordability. Its low profile enables it to be placed inconspicuously on the stage floor, on a lectern, or any other appropriate surface. In the PCC-170SW and PCC-130SW, flexibility is further enhanced by a membrane switch control option for boardroom and lectern applications. This unique, silent operating switch can be configured three ways: touch on/off, momentary on, or momentary off operation. The PCC-130 features exceptional performance and small size. When the situation demands that a mic be heard but not seen, the PCC-130 is an obvious choice. Its cardioid pattern reduces background noise, reverb, and feedback. A base-mounted, 1/4-inch stereo phone plug version is also available as the PCC-130SPP, and in white as the PCC-130WSPP.

Crown International, Inc.

Crown's PCC Series Phase Coherent Cardioid microphones are unidirectional boundary microphones that offer exceptional acoustic performance in handsome, low-profile enclosures.
The PCC-160 is the industry-standard stage floor microphone, while the other models provide an elegant solution for discrete multi-mic applications such as lecterns and boardroom tables as well as altar, teleconferencing and distance-learning applications.
Each PCC Series microphone employs Crown's Phase Coherent Cardioid boundary microphone technology to provide impressive gain before feedback and directional pickup without sacrificing tonal quality. This results in microphones with a wide, smooth frequency response, free of phase interference from surface sound reflections. And the microphone's sensitivity is boosted 6 dB by the surface mounting.
Designed to withstand the rigors of the stage, the PCC-160 microphone has been finely crafted using the very best materials possible while maintaining affordability. Its low profile enables it to be placed inconspicuously on the stage floor, on a lectern, or any other appropriate surface.
In the PCC-170SW and PCC-130SW, flexibility is further enhanced by a membrane switch control option for boardroom and lectern applications. This unique, silent operating switch can be configured three ways: touch on/off, momentary on, or momentary off operation.
The PCC-130 features exceptional performance and small size. When the situation demands that a mic be heard but not seen, the PCC-130 is an obvious choice. Its cardioid pattern reduces background noise, reverb, and feedback. A base-mounted, 1/4-inch stereo phone plug version is also available as the PCC-130SPP, and in white as the PCC-130WSPP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCC-130
Product Name Phase Coherent Cardioid Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details