Visual Sound, Inc. PCI Standard Case with CART PC-PCi Std-1

Description
Porter Case, Inc. The new injection molded PCi Standard Case with CART with TSA lock and PP construction is engineered as a hard side rolling wheeled US airline carry-on luggage case that rolls down the aisle of the plane and will fit under the seat and/or in overhead. The new injection molded PCi Standard Case with CART is engineered as a hard side rolling wheeled US airline carry-on luggage case that easily rolls down the aisle of an airplane and will fit under many seats and/or in overhead compartments. We designed the PCi by combining the best features of our original Porter Case, with years of customer feedback and requested enhancements to give you a revolutionary travel experience. US airline carry on size for full size planes Weight approximately 11 pounds (5kg) TSA combination draw lock New single button extension handle system w flat oval tubes Extension handle stows below the lid surface for checking or shipping protection New easy release Cart position Lock High impact PP (polypropylene) plasic Water/dust resistant gasket High Flotation 4" x 1.25" ball bearing wheels (10cm x 3cm) Solid 3/8" steel axle (1 cm) Exterior: 22" x 14" x 9" (56cm X 35.5cm X 25.5cm high) Interior: 19.25" x 11.37" x 8" - 16.37 " end to wheel well (49cm x 29cm x 20cm high - 415cm end to wheel well) Retractable spring loaded and end, side carrying handles Carries up to 150 pounds on top (68 kg) Customizable 3 year limited warranty
Description
Porter Case, Inc. The new injection molded PCi Standard Case with CART with TSA lock and PP construction is engineered as a hard side rolling wheeled US airline carry-on luggage case that rolls down the aisle of the plane and will fit under the seat and/or in overhead. The new injection molded PCi Standard Case with CART is engineered as a hard side rolling wheeled US airline carry-on luggage case that easily rolls down the aisle of an airplane and will fit under many seats and/or in overhead compartments. We designed the PCi by combining the best features of our original Porter Case, with years of customer feedback and requested enhancements to give you a revolutionary travel experience. US airline carry on size for full size planes Weight approximately 11 pounds (5kg) TSA combination draw lock New single button extension handle system w flat oval tubes Extension handle stows below the lid surface for checking or shipping protection New easy release Cart position Lock High impact PP (polypropylene) plasic Water/dust resistant gasket High Flotation 4" x 1.25" ball bearing wheels (10cm x 3cm) Solid 3/8" steel axle (1 cm) Exterior: 22" x 14" x 9" (56cm X 35.5cm X 25.5cm high) Interior: 19.25" x 11.37" x 8" - 16.37 " end to wheel well (49cm x 29cm x 20cm high - 415cm end to wheel well) Retractable spring loaded and end, side carrying handles Carries up to 150 pounds on top (68 kg) Customizable 3 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PCI Standard Case with CART
PC-PCi Std-1
PCI Standard Case with CART PC-PCi Std-1
Porter Case, Inc. The new injection molded PCi Standard Case with CART with TSA lock and PP construction is engineered as a hard side rolling wheeled US airline carry-on luggage case that rolls down the aisle of the plane and will fit under the seat and/or in overhead. The new injection molded PCi Standard Case with CART is engineered as a hard side rolling wheeled US airline carry-on luggage case that easily rolls down the aisle of an airplane and will fit under many seats and/or in overhead compartments. We designed the PCi by combining the best features of our original Porter Case, with years of customer feedback and requested enhancements to give you a revolutionary travel experience. US airline carry on size for full size planes Weight approximately 11 pounds (5kg) TSA combination draw lock New single button extension handle system w flat oval tubes Extension handle stows below the lid surface for checking or shipping protection New easy release Cart position Lock High impact PP (polypropylene) plasic Water/dust resistant gasket High Flotation 4" x 1.25" ball bearing wheels (10cm x 3cm) Solid 3/8" steel axle (1 cm) Exterior: 22" x 14" x 9" (56cm X 35.5cm X 25.5cm high) Interior: 19.25" x 11.37" x 8" - 16.37 " end to wheel well (49cm x 29cm x 20cm high - 415cm end to wheel well) Retractable spring loaded and end, side carrying handles Carries up to 150 pounds on top (68 kg) Customizable 3 year limited warranty

Porter Case, Inc.

The new injection molded PCi Standard Case with CART with TSA lock and PP construction is engineered as a hard side rolling wheeled US airline carry-on luggage case that rolls down the aisle of the plane and will fit under the seat and/or in overhead.

The new injection molded PCi Standard Case with CART is engineered as a hard side rolling wheeled US airline carry-on luggage case that easily rolls down the aisle of an airplane and will fit under many seats and/or in overhead compartments. We designed the PCi by combining the best features of our original Porter Case, with years of customer feedback and requested enhancements to give you a revolutionary travel experience.

  • US airline carry on size for full size planes
  • Weight approximately 11 pounds (5kg)
  • TSA combination draw lock
  • New single button extension handle system w flat oval tubes
  • Extension handle stows below the lid surface for checking or shipping protection
  • New easy release Cart position Lock
  • High impact PP (polypropylene) plasic
  • Water/dust resistant gasket
  • High Flotation 4" x 1.25" ball bearing wheels (10cm x 3cm)
  • Solid 3/8" steel axle (1 cm)
  • Exterior: 22" x 14" x 9" (56cm X 35.5cm X 25.5cm high)
  • Interior: 19.25" x 11.37" x 8" - 16.37 " end to wheel well (49cm x 29cm x 20cm high - 415cm end to wheel well)
  • Retractable spring loaded and end, side carrying handles
  • Carries up to 150 pounds on top (68 kg)
  • Customizable
  • 3 year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number PC-PCi Std-1
Product Name PCI Standard Case with CART
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details