Visual Sound, Inc. Polar Choice Boundary PC Boundary

Description
Electro-Voice The PC Boundary mic is a low-profile microphone that can be used with standard and automatic mic mixers. The PC Boundary mic is a member of the EV PolarChoice™ series of multi-pattern microphones. The multi-pattern versatility of the PolarChoice™ microphone makes it a true "problem solver." With one non-directional and three directional polar patterns available, PolarChoice™ microphones are ideal for virtually any installation. Of particular interest is the figure-8 pattern that allows for miking opposite sides of a table with only one microphone, while dramatically reducing ambient noise. The PC Boundary mic features a large, soft-touch mute button. The mute button can be configured for push-on/push-off, push-to-talk, or push-to-mute functions. Mute switch can be easily programmed without disassembling the microphone. The microphone can also be programmed live or muted when power is initially applied (when in toggle mode). Additionally, a switch on the bottom of the mic quickly converts the PC Boundary to automatic mixer mode. In this mode, audio is always on. Selectable polar pattern to easily adapt to different acoustic environments. Choose between omni, cardioid, supercardioid. Exceptional sound quality with EV's proven PolarChoice design. Consistent microphone voicing across all four patterns. Easy to use mute switch. Can be programmed to operate as either latching on/off or momentary push-to-mute / push-to-talk. Disassembly of the mic isn't required to change switch functions or for use with automatic mixers. Compatible with echo cancellation for conference applications. High visibility blue LED clearly displays mic status to the user and can be remotely controlled in automatic mixer mode.
Description
Electro-Voice The PC Boundary mic is a low-profile microphone that can be used with standard and automatic mic mixers. The PC Boundary mic is a member of the EV PolarChoice™ series of multi-pattern microphones. The multi-pattern versatility of the PolarChoice™ microphone makes it a true "problem solver." With one non-directional and three directional polar patterns available, PolarChoice™ microphones are ideal for virtually any installation. Of particular interest is the figure-8 pattern that allows for miking opposite sides of a table with only one microphone, while dramatically reducing ambient noise. The PC Boundary mic features a large, soft-touch mute button. The mute button can be configured for push-on/push-off, push-to-talk, or push-to-mute functions. Mute switch can be easily programmed without disassembling the microphone. The microphone can also be programmed live or muted when power is initially applied (when in toggle mode). Additionally, a switch on the bottom of the mic quickly converts the PC Boundary to automatic mixer mode. In this mode, audio is always on. Selectable polar pattern to easily adapt to different acoustic environments. Choose between omni, cardioid, supercardioid. Exceptional sound quality with EV's proven PolarChoice design. Consistent microphone voicing across all four patterns. Easy to use mute switch. Can be programmed to operate as either latching on/off or momentary push-to-mute / push-to-talk. Disassembly of the mic isn't required to change switch functions or for use with automatic mixers. Compatible with echo cancellation for conference applications. High visibility blue LED clearly displays mic status to the user and can be remotely controlled in automatic mixer mode.

Suppliers

Company
Product
Description
Supplier Links
Polar Choice Boundary - PC Boundary - Visual Sound, Inc.
Broomall, PA, USA
Polar Choice Boundary
PC Boundary
Polar Choice Boundary PC Boundary
Electro-Voice The PC Boundary mic is a low-profile microphone that can be used with standard and automatic mic mixers. The PC Boundary mic is a member of the EV PolarChoice™ series of multi-pattern microphones. The multi-pattern versatility of the PolarChoice™ microphone makes it a true "problem solver." With one non-directional and three directional polar patterns available, PolarChoice™ microphones are ideal for virtually any installation. Of particular interest is the figure-8 pattern that allows for miking opposite sides of a table with only one microphone, while dramatically reducing ambient noise. The PC Boundary mic features a large, soft-touch mute button. The mute button can be configured for push-on/push-off, push-to-talk, or push-to-mute functions. Mute switch can be easily programmed without disassembling the microphone. The microphone can also be programmed live or muted when power is initially applied (when in toggle mode). Additionally, a switch on the bottom of the mic quickly converts the PC Boundary to automatic mixer mode. In this mode, audio is always on. Selectable polar pattern to easily adapt to different acoustic environments. Choose between omni, cardioid, supercardioid. Exceptional sound quality with EV's proven PolarChoice design. Consistent microphone voicing across all four patterns. Easy to use mute switch. Can be programmed to operate as either latching on/off or momentary push-to-mute / push-to-talk. Disassembly of the mic isn't required to change switch functions or for use with automatic mixers. Compatible with echo cancellation for conference applications. High visibility blue LED clearly displays mic status to the user and can be remotely controlled in automatic mixer mode.

Electro-Voice

The PC Boundary mic is a low-profile microphone that can be used with standard and automatic mic mixers. The PC Boundary mic is a member of the EV PolarChoice™ series of multi-pattern microphones. The multi-pattern versatility of the PolarChoice™ microphone makes it a true "problem solver." With one non-directional and three directional polar patterns available, PolarChoice™ microphones are ideal for virtually any installation. Of particular interest is the figure-8 pattern that allows for miking opposite sides of a table with only one microphone, while dramatically reducing ambient noise. The PC Boundary mic features a large, soft-touch mute button. The mute button can be configured for push-on/push-off, push-to-talk, or push-to-mute functions. Mute switch can be easily programmed without disassembling the microphone. The microphone can also be programmed live or muted when power is initially applied (when in toggle mode). Additionally, a switch on the bottom of the mic quickly converts the PC Boundary to automatic mixer mode. In this mode, audio is always on.

  • Selectable polar pattern to easily adapt to different acoustic environments. Choose between omni, cardioid, supercardioid.
  • Exceptional sound quality with EV's proven PolarChoice design.
  • Consistent microphone voicing across all four patterns.
  • Easy to use mute switch. Can be programmed to operate as either latching on/off or momentary push-to-mute / push-to-talk.
  • Disassembly of the mic isn't required to change switch functions or for use with automatic mixers.
  • Compatible with echo cancellation for conference applications.
  • High visibility blue LED clearly displays mic status to the user and can be remotely controlled in automatic mixer mode.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PC Boundary
Product Name Polar Choice Boundary
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details