Visual Sound, Inc. Speaker, Splashproof PC-3CL

Description
TOA Electronics, Inc. Splash-Resistant Speaker *For clean rooms, hospitals and laboratory applications *3.5" full-range cone driver *2.5 W tap *Sensitivity: 87 dB (1 W / 1 m) *Frequency response: 150 - 20k Hz *Temperature range: -4 degree F to +131 degree F
Description
TOA Electronics, Inc. Splash-Resistant Speaker *For clean rooms, hospitals and laboratory applications *3.5" full-range cone driver *2.5 W tap *Sensitivity: 87 dB (1 W / 1 m) *Frequency response: 150 - 20k Hz *Temperature range: -4 degree F to +131 degree F

Suppliers

Company
Product
Description
Supplier Links
Speaker, Splashproof - PC-3CL - Visual Sound, Inc.
Broomall, PA, USA
Speaker, Splashproof
PC-3CL
Speaker, Splashproof PC-3CL
TOA Electronics, Inc. Splash-Resistant Speaker *For clean rooms, hospitals and laboratory applications *3.5" full-range cone driver *2.5 W tap *Sensitivity: 87 dB (1 W / 1 m) *Frequency response: 150 - 20k Hz *Temperature range: -4 degree F to +131 degree F

TOA Electronics, Inc.

Splash-Resistant Speaker

*For clean rooms, hospitals and laboratory applications
*3.5" full-range cone driver
*2.5 W tap
*Sensitivity: 87 dB (1 W / 1 m)
*Frequency response: 150 - 20k Hz
*Temperature range: -4 degree F to +131 degree F

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PC-3CL
Product Name Speaker, Splashproof
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526807 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
ESW-M8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 200 Hz
Weight 7573.70 g (267.20 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details