Visual Sound, Inc. Medium Capacity Production Case PC-333

Description
Porta-Brace PRODUCTION CASES come in large and medium sizes. Tough frames and dividers keep your gear protected and organized so you can work efficiently. The MEDIUM SIZE PRODUCTION CASES are crush proof. Shaped by a full width, rigid panel, between layers of Cordura Nylon. They have a bonded foam and plastic, lightweight rigid lid. Interior partitions can be positioned to accommodate numerous combinations of cassettes, batteries, mics, cables, filters, wireless mics and Audio. Included in the case is a small clip-on pouch with a window for keeping track of small items such as adapters and attenuators. See-through mesh pockets in the top flap provide convenient access to things often used. Two sewn on end pockets and a large mesh slip pocket provide room for extras, and a well positioned mic holster adds to the versatility of these cases. Now with positionable LED caribiner interior flash lights for low-light production conditions. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace PRODUCTION CASES come in large and medium sizes. Tough frames and dividers keep your gear protected and organized so you can work efficiently. The MEDIUM SIZE PRODUCTION CASES are crush proof. Shaped by a full width, rigid panel, between layers of Cordura Nylon. They have a bonded foam and plastic, lightweight rigid lid. Interior partitions can be positioned to accommodate numerous combinations of cassettes, batteries, mics, cables, filters, wireless mics and Audio. Included in the case is a small clip-on pouch with a window for keeping track of small items such as adapters and attenuators. See-through mesh pockets in the top flap provide convenient access to things often used. Two sewn on end pockets and a large mesh slip pocket provide room for extras, and a well positioned mic holster adds to the versatility of these cases. Now with positionable LED caribiner interior flash lights for low-light production conditions. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Medium Capacity Production Case - PC-333 - Visual Sound, Inc.
Broomall, PA, USA
Medium Capacity Production Case
PC-333
Medium Capacity Production Case PC-333
Porta-Brace PRODUCTION CASES come in large and medium sizes. Tough frames and dividers keep your gear protected and organized so you can work efficiently. The MEDIUM SIZE PRODUCTION CASES are crush proof. Shaped by a full width, rigid panel, between layers of Cordura Nylon. They have a bonded foam and plastic, lightweight rigid lid. Interior partitions can be positioned to accommodate numerous combinations of cassettes, batteries, mics, cables, filters, wireless mics and Audio. Included in the case is a small clip-on pouch with a window for keeping track of small items such as adapters and attenuators. See-through mesh pockets in the top flap provide convenient access to things often used. Two sewn on end pockets and a large mesh slip pocket provide room for extras, and a well positioned mic holster adds to the versatility of these cases. Now with positionable LED caribiner interior flash lights for low-light production conditions. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

PRODUCTION CASES come in large and medium sizes. Tough frames and dividers keep your gear protected and organized so you can work efficiently.

The MEDIUM SIZE PRODUCTION CASES are crush proof. Shaped by a full width, rigid panel, between layers of Cordura Nylon. They have a bonded foam and plastic, lightweight rigid lid. Interior partitions can be positioned to accommodate numerous combinations of cassettes, batteries, mics, cables, filters, wireless mics and Audio. Included in the case is a small clip-on pouch with a window for keeping track of small items such as adapters and attenuators. See-through mesh pockets in the top flap provide convenient access to things often used. Two sewn on end pockets and a large mesh slip pocket provide room for extras, and a well positioned mic holster adds to the versatility of these cases. Now with positionable LED caribiner interior flash lights for low-light production conditions.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number PC-333
Product Name Medium Capacity Production Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details