Visual Sound, Inc. 3-Way, High SPL, Full Range Speaker Panaray LT 9403

Description
Bose Corp. Panaray® LT 9403 loudspeaker is a 3-way, high SPL, full range speaker designed for indoor applications. It features dispersion control and focused coverage with a frequency response of 50Hz - 16kHz and a maximum SPL of 121dB (127db peak). The LT 9403 offers a 93 degree horizontal by 49 degree vertical dispersion which provides consistent on-and-off axis response. The waveguide can be rotated 90 degrees allowing for easier placement of the speaker. Each loudspeaker also includes a 15-inch woofer. Like Panaray LT mid/high loudspeakers, these full-range models use an innovative Bose® V2 mid-frequency engine. The integrated V2 driver heat sink provides cooler operation and improved reliability. Multiple hang points allow for convenient cluster configuration using industry-standard suspension hardware. Other key features are: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - Full-range sound with frequency response down to 50Hz helps reduce the need for a separate bass source. An excellent choice for installations that demand full-range sound but cannot accommodate separate bass components. - A waveguide that can be rotated 90 degrees allowing the loudspeakers to be flown vertically or horizontally while still maintaining the same coverage pattern.
Description
Bose Corp. Panaray® LT 9403 loudspeaker is a 3-way, high SPL, full range speaker designed for indoor applications. It features dispersion control and focused coverage with a frequency response of 50Hz - 16kHz and a maximum SPL of 121dB (127db peak). The LT 9403 offers a 93 degree horizontal by 49 degree vertical dispersion which provides consistent on-and-off axis response. The waveguide can be rotated 90 degrees allowing for easier placement of the speaker. Each loudspeaker also includes a 15-inch woofer. Like Panaray LT mid/high loudspeakers, these full-range models use an innovative Bose® V2 mid-frequency engine. The integrated V2 driver heat sink provides cooler operation and improved reliability. Multiple hang points allow for convenient cluster configuration using industry-standard suspension hardware. Other key features are: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - Full-range sound with frequency response down to 50Hz helps reduce the need for a separate bass source. An excellent choice for installations that demand full-range sound but cannot accommodate separate bass components. - A waveguide that can be rotated 90 degrees allowing the loudspeakers to be flown vertically or horizontally while still maintaining the same coverage pattern.

Suppliers

Company
Product
Description
Supplier Links
3-Way, High SPL, Full Range Speaker - Panaray LT 9403 - Visual Sound, Inc.
Broomall, PA, USA
3-Way, High SPL, Full Range Speaker
Panaray LT 9403
3-Way, High SPL, Full Range Speaker Panaray LT 9403
Bose Corp. Panaray® LT 9403 loudspeaker is a 3-way, high SPL, full range speaker designed for indoor applications. It features dispersion control and focused coverage with a frequency response of 50Hz - 16kHz and a maximum SPL of 121dB (127db peak). The LT 9403 offers a 93 degree horizontal by 49 degree vertical dispersion which provides consistent on-and-off axis response. The waveguide can be rotated 90 degrees allowing for easier placement of the speaker. Each loudspeaker also includes a 15-inch woofer. Like Panaray LT mid/high loudspeakers, these full-range models use an innovative Bose® V2 mid-frequency engine. The integrated V2 driver heat sink provides cooler operation and improved reliability. Multiple hang points allow for convenient cluster configuration using industry-standard suspension hardware. Other key features are: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - Full-range sound with frequency response down to 50Hz helps reduce the need for a separate bass source. An excellent choice for installations that demand full-range sound but cannot accommodate separate bass components. - A waveguide that can be rotated 90 degrees allowing the loudspeakers to be flown vertically or horizontally while still maintaining the same coverage pattern.

Bose Corp.

Panaray® LT 9403 loudspeaker is a 3-way, high SPL, full range speaker designed for indoor applications. It features dispersion control and focused coverage with a frequency response of 50Hz - 16kHz and a maximum SPL of 121dB (127db peak). The LT 9403 offers a 93 degree horizontal by 49 degree vertical dispersion which provides consistent on-and-off axis response. The waveguide can be rotated 90 degrees allowing for easier placement of the speaker. Each loudspeaker also includes a 15-inch woofer. Like Panaray LT mid/high loudspeakers, these full-range models use an innovative Bose® V2 mid-frequency engine. The integrated V2 driver heat sink provides cooler operation and improved reliability. Multiple hang points allow for convenient cluster configuration using industry-standard suspension hardware. Other key features are: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - Full-range sound with frequency response down to 50Hz helps reduce the need for a separate bass source. An excellent choice for installations that demand full-range sound but cannot accommodate separate bass components. - A waveguide that can be rotated 90 degrees allowing the loudspeakers to be flown vertically or horizontally while still maintaining the same coverage pattern.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Panaray LT 9403
Product Name 3-Way, High SPL, Full Range Speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details