Visual Sound, Inc. Mid/High-Frequency Loudspeaker Panaray LT 9402

Description
Bose Corp. The Bose® Panaray® LT 9402™ loudspeaker is a mid/high-frequency component of the Panaray LT system. It can be used in either a passive 2-way or bi-amplified configuration. Nominal horizontal beam width is 90 degrees and nominal vertical beam width is 40 degrees. The narrower vertical dispersion gives sound designers more options for areas requiring broad horizontal coverage. It can be used in clusters with other Panaray® LT 9402™ loudspeakers, or Panaray® LT 4402® and 3202® loudspeakers, to deliver the coverage needed in many applications. Other features: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - When properly arrayed, the unique, tightly focused coverage of each Panaray LT loudspeaker helps minimize the overlap zones often found in conventional arrays. The result is a clearer sound image, and reduced interference throughout the coverage area of the array. - Proprietary V2 mid-range engine uses 4.5-inch drivers engineered specifically for the demands of engineered sound systems. They deliver smooth response and high reliability. - Integrated V2 driver heat sink provides for cooler operation, greater reliability and longer product life. - Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance. - Enclosure and grille available in black. They can be painted to blend into almost any environment. - Sixteen steel rigging points (4 top, 4 bottom and 4 on each side) allow for convenient rigging.- Engineered and tested for demanding professional environments. Backed by a transferable five-year limited warranty.
Description
Bose Corp. The Bose® Panaray® LT 9402™ loudspeaker is a mid/high-frequency component of the Panaray LT system. It can be used in either a passive 2-way or bi-amplified configuration. Nominal horizontal beam width is 90 degrees and nominal vertical beam width is 40 degrees. The narrower vertical dispersion gives sound designers more options for areas requiring broad horizontal coverage. It can be used in clusters with other Panaray® LT 9402™ loudspeakers, or Panaray® LT 4402® and 3202® loudspeakers, to deliver the coverage needed in many applications. Other features: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - When properly arrayed, the unique, tightly focused coverage of each Panaray LT loudspeaker helps minimize the overlap zones often found in conventional arrays. The result is a clearer sound image, and reduced interference throughout the coverage area of the array. - Proprietary V2 mid-range engine uses 4.5-inch drivers engineered specifically for the demands of engineered sound systems. They deliver smooth response and high reliability. - Integrated V2 driver heat sink provides for cooler operation, greater reliability and longer product life. - Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance. - Enclosure and grille available in black. They can be painted to blend into almost any environment. - Sixteen steel rigging points (4 top, 4 bottom and 4 on each side) allow for convenient rigging.- Engineered and tested for demanding professional environments. Backed by a transferable five-year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Mid/High-Frequency Loudspeaker - Panaray LT 9402 - Visual Sound, Inc.
Broomall, PA, USA
Mid/High-Frequency Loudspeaker
Panaray LT 9402
Mid/High-Frequency Loudspeaker Panaray LT 9402
Bose Corp. The Bose® Panaray® LT 9402™ loudspeaker is a mid/high-frequency component of the Panaray LT system. It can be used in either a passive 2-way or bi-amplified configuration. Nominal horizontal beam width is 90 degrees and nominal vertical beam width is 40 degrees. The narrower vertical dispersion gives sound designers more options for areas requiring broad horizontal coverage. It can be used in clusters with other Panaray® LT 9402™ loudspeakers, or Panaray® LT 4402® and 3202® loudspeakers, to deliver the coverage needed in many applications. Other features: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - When properly arrayed, the unique, tightly focused coverage of each Panaray LT loudspeaker helps minimize the overlap zones often found in conventional arrays. The result is a clearer sound image, and reduced interference throughout the coverage area of the array. - Proprietary V2 mid-range engine uses 4.5-inch drivers engineered specifically for the demands of engineered sound systems. They deliver smooth response and high reliability. - Integrated V2 driver heat sink provides for cooler operation, greater reliability and longer product life. - Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance. - Enclosure and grille available in black. They can be painted to blend into almost any environment. - Sixteen steel rigging points (4 top, 4 bottom and 4 on each side) allow for convenient rigging.- Engineered and tested for demanding professional environments. Backed by a transferable five-year limited warranty.

Bose Corp.

The Bose® Panaray® LT 9402™ loudspeaker is a mid/high-frequency component of the Panaray LT system. It can be used in either a passive 2-way or bi-amplified configuration. Nominal horizontal beam width is 90 degrees and nominal vertical beam width is 40 degrees. The narrower vertical dispersion gives sound designers more options for areas requiring broad horizontal coverage. It can be used in clusters with other Panaray® LT 9402™ loudspeakers, or Panaray® LT 4402® and 3202® loudspeakers, to deliver the coverage needed in many applications. Other features: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - When properly arrayed, the unique, tightly focused coverage of each Panaray LT loudspeaker helps minimize the overlap zones often found in conventional arrays. The result is a clearer sound image, and reduced interference throughout the coverage area of the array. - Proprietary V2 mid-range engine uses 4.5-inch drivers engineered specifically for the demands of engineered sound systems. They deliver smooth response and high reliability. - Integrated V2 driver heat sink provides for cooler operation, greater reliability and longer product life. - Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance. - Enclosure and grille available in black. They can be painted to blend into almost any environment. - Sixteen steel rigging points (4 top, 4 bottom and 4 on each side) allow for convenient rigging.- Engineered and tested for demanding professional environments. Backed by a transferable five-year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Panaray LT 9402
Product Name Mid/High-Frequency Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details